loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ASTM CARBON - ASTM STANDARDS ON ACTIVATED CARBON 2ND EDITION
ASTM
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
ASTM A504/A504M-18(2023) - Standard Specification for Wrought Carbon Steel Wheels
March 15, 2023 - ASTM International

This specification deals with one-wear, two-wear, and multiple-wear wrought carbon steel wheels for locomotives and cars. The classes of steel wheels according to passenger car service covered here are: Class L, which are for high speed services with more severe braking...

ASTM F682-82a(2023) - Standard Specification for Wrought Carbon Steel Sleeve-Type Pipe Couplings
May 1, 2023 - ASTM International

This specification covers wrought carbon steel sleeve type pipe couplings suitable for joining carbon steel pipes. Couplings are furnished in two types as follows: Type I couplings are intended for use on all schedules of pipe in which the pipe wall thickness does not...

ASTM A105/A105M-23 - Standard Specification for Carbon Steel Forgings for Piping Applications
May 1, 2023 - ASTM International

1.1 This specification2 covers forged carbon steel piping components for ambient- and higher-temperature service in pressure systems. Included are flanges, fittings, valves, and similar parts ordered either to dimensions specified by the purchaser or to dimensional standards such as...

ASTM B183-18(2022) - Standard Practice for Preparation of Low-Carbon Steel for Electroplating
October 1, 2022 - ASTM International

1.1 This practice is intended as an aid to electroplaters in setting up a suitable cleaning cycle preparatory to electroplating of low-carbon steel (Note 1) containing less than 0.35 mass?% of carbon and to indicate some of the precautions that must be taken to maintain this...

AMS2259G - Chemical Check Analysis Limits Wrought Low-Alloy and Carbon Steels
January 17, 2023 - SAE International

This specification defines limits of variation for determining acceptability of the composition of wrought low-alloy and carbon steel parts and material acquired from a producer.

AMS5046F - Carbon Steel, Sheet, Strip, and Plate (SAE 1020 and 1025)
September 8, 2022 - SAE International

This specification covers two types of carbon steel in the form of sheet, strip, and plate.

ASTM A181/A181M-23 - Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
May 1, 2023 - ASTM International

This specification covers the carbon steel forgings used for general-purpose piping. Two classes of material are covered, Classes 60 and 70, and classified according to their mechanical properties. Except for flanges of all types, up to and including NPS 4 may be machined from...

ASTM A759-21 - Standard Specification for Carbon Steel Crane Rails
November 1, 2021 - ASTM International

1.1 This specification covers carbon steel crane rails of special designs only, and nominal weights of 104 lb/yd (51.6 kg/m) through 175 lb/yd (86.8 kg/m) for crane runway use. 1.2 When standard tee rail sections are desired, they shall be ordered in accordance with Specification A1....

ASTM A1007-22 - Standard Specification for Carbon Steel Wire for Wire Rope
August 1, 2022 - ASTM International

1.1 This specification covers uncoated and metallic coated classes of round, cold-drawn, carbon steel wire for wire rope in five strength levels. This specification specifies: 1.1.1 Dimensional tolerances, 1.1.2 Mechanical characteristics, 1.1.3 Chemical composition requirements, 1.1...

PIP PNSMV006 - Carbon Steel Ball Valve Descriptions
November 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for carbon steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for carbon steel...

ASTM A299/A299M-17(2022) - Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
September 1, 2022 - ASTM International

This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. Plates under this specification are produced in two grades. The steel shall be killed and shall conform to the fine austenitic grain size requirement. Tension...

AMS2232H - Tolerances Carbon Steel, Sheet, Strip, and Plate
September 29, 2021 - SAE International

This specification covers established inch/pound manufacturing tolerances applicable to carbon steel sheet, strip, and plate ordered to inch/pound dimensions. These tolerances apply to all conditions unless otherwise noted. The term "excl" is used to apply only to the higher figure of...

ASTM F1311-90(2023) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
May 1, 2023 - ASTM International

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14?NPS to 144?NPS, for use in high temperature (1000?°F), low pressure service (25?psig), such as internal combustion engine exhaust and forced ventilation systems. 1.2 The values stated in inch-pound...

Advertisement