This specification applies to electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe with diameter of 10 in. (254 mm) and larger (outside diameter as specified by purchaser) and wall thickness of 0.200 in. (5.1 mm) or greater. It shall be permissible to specify...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...
This specification covers electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe 10 in. (254 mm) and larger in diameter (outside diameter as specified by purchaser) with wall thickness 0.200 in. (5.1 mm) or greater. It shall be permissible to specify and furnish...
This specification applies to electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe with diameter of 10 in. (254 mm) and larger (outside diameter as specified by purchaser) and wall thickness of 0.200 in. (5.1 mm) or greater. It shall be permissible to specify...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...
This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....
1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....
1.1 This specification establishes the criteria for the manufacture, quality assurance testing, inspection, installation, field acceptance testing, and product marking of vitrified clay jacking pipe to be used in microtunneling, the pilot tube method, sliplining, pipe bursting, and in...