loading
PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
ASTM A1097/A1097M-22 - Standard Specification for Steel Casing Pipe, Carbon, Electric-Fusion (Arc)-Welded (NPS 10 and Larger)
September 1, 2022 - ASTM International

This specification applies to electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe with diameter of 10 in. (254 mm) and larger (outside diameter as specified by purchaser) and wall thickness of 0.200 in. (5.1 mm) or greater. It shall be permissible to specify...

ASTM F480-14(2022) - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
February 1, 2022 - ASTM International

This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...

ASTM A1097 - Standard Specification for Steel Casing Pipe, Electric-Fusion (Arc)-Welded (Outside Diameter of 10 in. and Larger)
September 15, 2016 - ASTM

This specification covers electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe 10 in. (254 mm) and larger in diameter (outside diameter as specified by purchaser) with wall thickness 0.200 in. (5.1 mm) or greater. It shall be permissible to specify and furnish...

ASTM A1097-16 - Standard Specification for Steel Casing Pipe, Electric-Fusion (Arc)-Welded (Outside Diameter of 10 in. and Larger)
September 15, 2016 - ASTM International

This specification applies to electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe with diameter of 10 in. (254 mm) and larger (outside diameter as specified by purchaser) and wall thickness of 0.200 in. (5.1 mm) or greater. It shall be permissible to specify...

ASTM F480-14 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
March 1, 2014 - ASTM International

This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...

ASTM F480 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
March 1, 2014 - ASTM

This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Specifications are provided for the application of these materials to water well and ground water monitoring applications. Flush...

ASTM F480-12 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
February 1, 2012 - ASTM International

This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...

DIN 3606 - Pipe hoisting caps for casing pipes according to DIN 4918
January 1, 2021 - DIN
A description is not available for this item.
ASTM F480-06b - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
August 1, 2006 - ASTM International

This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...

ASTM F480-06be1 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
August 1, 2006 - ASTM International

This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. Well casing is produced in either plain end, belled end, or threaded, and is used for water wells, ground water monitoring,...

ASTM F480-06a - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
May 15, 2006 - ASTM International

1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....

ASTM F480-02e1 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
September 10, 2002 - ASTM International

1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....

ASTM F480-02 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
September 10, 2002 - ASTM International

1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....

ASTM F480-00 - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
April 10, 2000 - ASTM International

1.1 This specification covers water well casing pipe and couplings made from thermoplastic materials in standard dimension ratios (SDR), SCH 40 and SCH 80. 1.2 Specifications are provided for the application of these materials to water well and ground water monitoring applications....

ASTM C1208/C1208M-18(2022) - Standard Specification for Vitrified Clay Pipe and Joints for Use in Microtunneling, Sliplining, Pipe Bursting, and Tunnels
November 1, 2022 - ASTM International

1.1 This specification establishes the criteria for the manufacture, quality assurance testing, inspection, installation, field acceptance testing, and product marking of vitrified clay jacking pipe to be used in microtunneling, the pilot tube method, sliplining, pipe bursting, and in...

Advertisement