This specification covers a cast leaded-tin bronze in the form of sealing rings.
This specification covers clamps and clamp holders for use in securing laboratory apparatus to support stands. The clamp and clamp holders are classified into types, sizes and classes and are presented in details. Clamps and clamp holders shall be manufactured from aluminum-base alloy, zinc-base...
1.1 These digital reference images illustrate various categories, types and severity levels of discontinuities occurring in tin bronze and related alloy castings. The digital reference images are an adjunct to this document and must be purchased separately from ASTM International if needed...
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for general and screw machine applications. 1.2 Units-The values stated in either inch-pound units...
This specification covers a cast leaded-tin bronze in the form of sealing rings.
This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS C92200) used for component castings of valves, flanges, and fittings. Tensile strength, yield strength, and elongation shall be determined from separately cast test bars...
1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in tin bronze and related alloy castings. The reference radiograph films are an adjunct to this document and must be purchased separately from ASTM International if needed...
This specification establishes requirements for gear bronze alloy castings with Copper Alloy No. C90800, C91700, C90700, C91600, and C92900. The castings may be furnished as one of three types: static chill, centrifugal chill, or sand cast. The alloys shall be subject to tensile...
4.1 Personnel Qualification-Person
This specification covers bronze, cast-iron, and steel body check valves with regrinding, renewable, or regrinding-renewable
This specification2 establishes requirements for alloys whose copper alloy numbers and compositions are shown in Table 1. The castings may be furnished as one of three types: static chill, centrifugal chill, or sand cast. The values stated in inch-pound units are to be regarded as standard....
This specification covers an aluminum bronze alloy in the form of centrifugal and continuous-cast castings.
This specification covers a cast leaded-tin bronze in the form of sealing rings.
This specification covers a cast leaded-tin bronze in the form of sealing rings.