This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for industrial and general-purpose applications....
This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This European Standard is applicable to cast iron gate valves mainly used for industrial and general-purpose...
This standard covers flanged cast-iron gate valves in sizes NPS 2 through 24 correspnoding th nominal pipe sozes in ANSI B36.10. This standard covers valves in pressure Claases 125 and 250 in ANSI B16.1 The valve is the outside screw-and-yoke (OS&Y) type...
Requirements for flanged and threaded end valves for general purposes in sizes DN 10 to DN 1000 for flange valves and ½ to 6 for threaded end valves for nominal pressures in the range PN 6 to PN 25.
Provides guidance on certain aspects of valve selection and operation that will permit the integration of new gate valve products into water distribution networks within the UK with the minimum of physical impact and operating costs. A number of aspects of valve...
This Standard Practice provides requirements for ductile iron gate valves with flanged, threaded, mechanical joint and push-on end connections. These valves are suitable within the sizes and pressure temperature ratings specified herein for general purpose service. This...
Two types of valves in the range of sizes DN 50 to DN 600 for nominal pressures PN 10, PN 16 and PN 25. Type A valves are for T-key operation only and type B valves, which are designed for heavier duty than type A valves, are usually for key/bar operation.
This Practice provides the detailed purchase descriptions for bronze and iron gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for bronze...
This Practice provides the detailed purchase descriptions for stainless steel gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSMOHO for the procurement of valves. This Practice also provides a cross reference for stainless steel...