loading
SEMI MATERIALS - MATERIALS
SEMI
A description is not available for this item.
AD 2000-MERKBLATT W 3/3 - Cast iron materials - Austenitic cast iron with lamellar graphite
August 1, 2013 - DIN

Scope and general This AD 2000-Merkblatt applies to austenitic cast iron with lamellar graphite for the construction of pressure vessels (see also AD 2000-Merkblatt A 4) operating at working temperatures and at ambient temperatures from -10 °C up to the limits of temperature given in...

DS/EN 1560 - Founding - Designation system for cast iron - Material symbols and material numbers
September 13, 2012 - DS

This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to: a) standardized cast iron materials (see 2.1); b) non-standardized cast iron...

SFSA CAST SHAPE - Cast to Shape
SFSA

A history of the steel castings industry in the United States

DIN EN 1560 - Founding - Designation system for cast iron - Material symbols and material numbers
May 1, 2011 - DIN

This European Standard establishes a material designation system either by symbols or by numbers for cast iron. The designation system by symbols is applicable to: a) standardized cast iron materials (see 2.1); b) non-standardized cast iron...

AD 2000-MERKBLATT W 3/2 - Cast iron materials - Spheroidal-graphite cast iron non-alloy and low alloy
November 1, 2015 - DIN
A description is not available for this item.
BS EN 1560 - Founding - Designation system for cast iron - Material symbols and material numbers
April 30, 2011 - BSI
A description is not available for this item.
ASTM E1999-23 - Standard Test Method for Analysis of Cast Iron by Spark Atomic Emission Spectrometry
June 1, 2023 - ASTM International

1.1 This test method covers the analysis of cast iron by spark atomic emission spectrometry for the following elements in the ranges shown (Note 1): Ranges, % Elements Applicable Range, % Quantitative Range, %A Carbon 1.9 to 3.8 1.90? to 3.8 Chromium 0 to 2.0 0.025 to 2.0 Copper 0 to...

ASTM A1126-23 - Standard Specification for Magnetic Pure Iron
May 1, 2023 - ASTM International

1.1 This specification covers the requirements for mill-cast and wrought magnetic pure iron containing no more than 0.0060?% carbon and a typical total iron content of 99.9?%. The magnetic characteristics exhibited by magnetic pure iron are made possible by the absence...

ASTM B936-23 - Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
October 1, 2023 - ASTM International

This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-chromium-iron-titanium alloys with Copper Alloy UNS No. C18080. The material for manufacture shall be a cast bar, cake, slab or so forth of such purity and soundness as to be...

ASTM A667/A667M-87(2022) - Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
October 1, 2022 - ASTM International

This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure containing parts of the design strength of which is based on the gray...

ASTM E2567-16a(2023) - Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis
April 1, 2023 - ASTM International

1.1 This test method is used to determine the percent nodularity and the nodule count per unit area (that is, number of nodules per mm2) using a light microscopical image of graphite in nodular cast iron. Images generated by other devices, such as a scanning electron microscope, are...

ASTM A861-04(2023) - Standard Specification for High-Silicon Iron Pipe and Fittings
May 1, 2023 - ASTM International

1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions...

ASTM F2207-06(2023) - Standard Specification for Cured-in-Place Pipe Lining System for Rehabilitation of Metallic Gas Pipe
July 1, 2023 - ASTM International

This specification covers the requirements and test procedures for materials, dimensions, hydrostatic burst strength, chemical resistance, peeling strength, adhesion strength, and tensile strength properties for cured-in-place (CIP) pipe liners installed into existing metallic gas pipes for...

ASTM A842-11A(2022)e1 - Standard Specification for Compacted Graphite Iron Castings
October 1, 2022 - ASTM International

1.1 This specification covers castings made of compacted graphite iron, which is described as cast iron with the graphite in compacted (vermiform) shapes and essentially free of flake graphite in the bulk of the casting. 1.2 No precise quantitative relationship can be stated...

ASTM B954-23 - Standard Test Method for Analysis of Magnesium and Magnesium Alloys by Atomic Emission Spectrometry
April 1, 2023 - ASTM International

5.1 The metallurgical properties of magnesium and its alloys are highly dependant on chemical composition. Precise and accurate analyses are essential to obtaining desired properties, meeting customer specifications and helping to reduce scrap due to off-grade material. 5.2 This test method...

ASTM A1109-22 - Standard Specification for Special Fittings for Single-Stack Hubless Cast Iron Soil Pipe Fittings for Sanitary, Waste, and Vent Piping Applications
November 1, 2022 - ASTM International

1.1 This specification covers special hubless cast iron soil pipe fittings for use in a one-pipe combination vent and waste stack unvented for gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions,...

ASTM A716-18(2022) - Standard Specification for Ductile Iron Culvert Pipe
October 1, 2022 - ASTM International

This specification covers ductile-iron culvert pipe centrifugally cast. The pipe shall be manufactured of ductile iron that meets the mechanical requirements such as tensile strength, yield strength, elongation, and impact value. The pipe shall be provided with suitable joints,...

Advertisement