This Standard specifies cast iron pipe flanges of the nominal pressures 5K, 10K, 10K (thin type), 16K and 20K and of the nominal diameters lOA to 1500A (hereafter referred to as "flanges"), which are used for jointing steel pipes for fluid such as water 1>, oil, vapour, air,...
This standard encompasses the design and performance requirements for: • Cast iron water pipe, from 3 through 36 inch (80 to 915 mm) nominal sizes for underground use; • Cast iron fittings and couplings for underground use Note: This standard is intended only for...
This Standard specifies screwed type malleable cast iron pipe fittings 3) (hereafter referred to as "fittings") used for ordinary piping 2) for water 1), oil, steam, air, gas, etc. NOTE: The International Standard corresponding to this Standard and the symbol of degree of...
This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods,...
This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be...
This specification covers the materials and testing of cast iron couplings for joining hubless cast iron soil pipe and fittings for sizes 1½ to 10 in. It is the purpose of this specification to furnish information as to the characteristics of a particular sleeve...
1.1 This specification covers the materials and testing of cast iron couplings for joining hubless cast iron soil pipe and fittings for sizes 11/2 to 10 in. 1.2 It is the purpose of this specification to furnish information as to the characteristics of a...
This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be...
This index identifies standard specifications that cover the manufacture of cast iron soil pipe and fittings used in sanitary and storm drain, waste, and vent applications. It also includes ductile iron sanitary sewer and culvert piping. NOTE 1-The text of this standard...
1.1 This index identifies standard specifications that cover the manufacture of cast iron soil pipe and fittings used in sanitary and storm drain, waste, and vent applications. It also includes ductile iron sanitary sewer and culvert piping. Note 1: The text of this...
This specification covers the materials and testing of shielded hubless couplings to join hubless cast iron soil pipe and fittings. Several different types of hubless couplings are available for use in hubless cast iron sanitary and storm drain, waste, and vent...
1.1 This specification covers the materials and testing of shielded hubless couplings to join hubless cast iron soil pipe and fittings. 1.2 Several different types of hubless couplings are available for use in hubless cast iron sanitary and storm drain, waste, and...
This Standard covers cast iron soil pipe, fittings, and means of joining for installation in gravity-flow plumbing systems inside and outside of buildings, above and below grade. Note: Pipe and fittings that comply with this Standard are not universally compatible with...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product...
This standard covers 3-48 in. cast iron pipe centrifugally cast in sand lined molds. Characteristics of such pipe with bell-and-spigot joints and mechanical joints are given in the tables. This standard may by used for pipe with such other types of joints...