This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. This International Standard is applicable to overhung...
This standard encompasses the design and performance requirements for multi stage, multi outlet type centrifugal fire pumps for use in fire protection systems. Approval is limited to pumps which have a rated pressure of at least 40 psi (275 kPa). In cases where metric sized...
This document specifies requirements for sterile, single-use, extracorporeal centrifugal blood pumps, whether coated, non-surface modified, or surface-modified, intended for producing blood flow during extracorporeal circulation. Such blood flow is most commonly used to provide...
This document specifies requirements for sterile, single-use, extracorporeal centrifugal blood pumps, whether coated, non-surface modified, or surface-modified, intended for producing blood flow during extracorporeal circulation. Such blood flow is most commonly used to provide...
ISO 18242:2016 specifies requirements for sterile, single-use, extracorporeal centrifugal blood pumps, whether coated, non-surface modified, or surface-modified, intended for producing blood flow during extracorporeal circulation. Such blood flow is most commonly used to provide...
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. This International Standard is applicable to overhung...
This International Standard specifies test methods and environmental conditions to evaluate the performances of the positive displacement pumps and centrifugal pumps designed for crop protection equipment. This Standard does not apply to pesticide metering pumps for...
This International Standard specifies the basic baseplate and installation dimensions for end-suction centrifugal pumps. Alternative numbers and locations of baseplate fixing holes are given to suit individual installations.
This International Standard specifies theprincipal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.2) 1) The manufacturer shall be consulted about the temperature limitaion. 2) 1 bar = 0,1 MPa.
The standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar (0,1 MPa).
This document applies to centrifugal pumps without priming devices for fire-fighting use designed as - floating pumps (FPN F), - submersible pumps (FPN S) or - boosted pumps (FPN B). Fire-fighting centrifugal pumps without primer are defined as...
This standard applies for centrifugal pumps with priming devices for fire-fighting use supplied separately without driver and couplings. Fire-fighting centrifugal pumps with primer are defined as terminated by their inlet and outlet connec¬tions as well as by their...
This procedure recommends methods for conducting and reporting field tests on centrifugal pumps handling Netwonian fluids. It should be noted that the preferred method of establishing pump performances is under controlled test facility conditions. Testing can generally be...
This specification covers alternating current (AC) electric motor driven, Navy standard, close-coupled, single-stage, centrifugal pumps for surface ship application