This European Standard gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters and reporting criteria. It does not specify performance...
This European Standard gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters and reporting criteria. It does not specify performance...
This International Standard specifies test methods and environmental conditions to evaluate the performances of the positive displacement pumps and centrifugal pumps designed for crop protection equipment. This Standard does not apply to pesticide metering pumps...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This document describes hydraulic performance tests (including cavitation tests) using a small size pump (centrifugal, mixed flow or axial pump, hereinafter referred to as a "model pump"). This document is used for pump acceptance tests with a...
This document describes hydraulic performance tests (including cavitation tests) using a small size pump (centrifugal, mixed flow or axial pump, hereinafter referred to as a "model pump"). This document is used for pump acceptance tests with a...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This Standard specifies performance acceptance tests for centrifugal, mixed flow and axial pumps (hereafter all referred to as pumps) that are conducted for delivery inspection. It can be applied to any size and to any pumped liquids which behave as clean, cold...
This International Standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service. This International Standard is applicable to centrifugal pumps. However, it can be applied to other types of cryogenic pumps (e.g...
This International Standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service. This International Standard is applicable to centrifugal pumps. However, it can be applied to other types of cryogenic pumps (e.g...
This standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service (i.e. for operation with cryogenic fluids below -10°C). This standard covers centrifugal pumps. However the principles may be applied to other types of...
This Japanese Industrial Standard specifies the methods for testing the performance (including cavitation performance, etc.) of pumps served for practical use (hereafter referred to as prototype pumps) in their delivery inspection, by using a model pump which corresponds...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This International Standard specifies precision class hydraulic performance tests for centrifugal, mixed flow and axial pumps.
This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps"). This International Standard is intended to be used for pump acceptance...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with...
This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps"). This International Standard is intended to be used for pump acceptance...
This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps"). This International Standard is intended to be used for pump acceptance...