Scope of Eurocode 3 See 1.1.1 of EN 1993-1-1. Scope of Part 3.1 of Eurocode 3 (1) This Part 3.1 of EN 1993 applies to the structural design of lattice towers and guyed masts and to the structural design of this type of structures supporting prismatic, cylindrical or other bluff...
This Technical Specification specifies general requirements and material independent test methods for vertical terminals with different aerodynamic properties. This Technical Specification does not apply to material dependent test methods and to requirements and test methods related to a...
This document specifies the performance requirements for rigid or flexible metal flue liners, rigid metal connecting flue pipes and their fittings used to convey the products of combustion from appliances to the outside atmosphere (including their supports). Vitreous enamelled connecting flue pipes...
Requirements for the construction and operation of instruments designed to give an alarm when smoke emission from a chimney exceeds a chosen Ringelmann shade.
This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality control and assurance. These minimum guidelines, when properly used and implemented, can help...
Deals with design, construction and testing. Maximum heat output 45 kW. Appendices cover remedial action for defective chimneys, and cleaning and maintenance.
Requirements of construction and operation of instruments designed to measure the optical density of or percentage obscuration caused by smoke emitted from chimneys.
In addition to the installation, care and maintenance of underfeed stokers used with domestic, sectional, shell and small-tube boilers, this code makes recommendations on the design of boiler room, fuel storage, flues and chimneys, and on the provision of
This Standard provides rules and requirements for the design, fabrication, erection, and use of concrete formwork which provide temporary lateral support or containment of freshly placed concrete for buildings and other structures during fbeir construction, alteration, or repair. It is...
This European Standard applies to heat generators according to EN 15036-1, which are connected to chimneys/ducts which discharge combustion products via a duct into open air. The data measured according to this European Standard will probably be different from the noise radiated from the end...
This European Standard defines the round chimney for accessories (1 per module cavity) used in the family of rectangular electrical connectors, 2 and 4 modules. The connector accessory body corresponding to those round chimneys is defined in EN 4165-014.
This standard defines the round chimney for accessories (1 per module cavity) used in the family of rectangular electrical connectors, 2 and 4 modules. The connector accessory body corresponding to those round chimneys is defined in EN 4165-014.
This standard defines the blank chimney for accessories (1 per module cavity) used in the family of rectangular electrical connectors. The connector accessory body corresponding to those blank chimneys is defined in EN 4165-014.
This standard defines the double oval chimney for accessories (1 per 2 modules) used in the family of rectangular electrical connectors. The connector accessory body corresponding to those oval chimneys is defined in EN 4165-014.
This European Standard is a product standard for clay/ceramic flue liners operating under dry conditions with solid walls or walls with vertical perforations for use in the construction of multiwall chimneys and flue pipes which serve to convey products of combustion from fireplaces or...
These Guidelines provide recommendations for the development of codes and standards used for the design and evaluation of civil engineering structures such as buildings, industrial structures, bridges, earthand water-retaining structures, towers, chimneys, and poles. These...