This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall be manufactured from fire clay, shale, surface clay, or a combination of these...
This document specifies the characteristics and test methods for flue dampers that are used as components, carrying flue gas, in order to limit the flow in a chimney or to prevent back flow of soot during cleaning of the chimney or to prevent the backflow of the...
This European Standard specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single wall or multi wall construction. The standard does not apply to flue...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney...
1.1 This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. 1.2 The brick and tile covered herein are intended for use in...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney...
This European Standard specifies the material, dimensional and performance requirements, including methods of test, for precast concrete flue liners and fittings with or without insulation for the construction of multi-wall chimneys. This document does not cover: - high positive...
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall be manufactured from fire clay, shale, surface clay, or a combination of these...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be...
This European Standard specifies the performance requirements and test methods for system chimneys with plastic flue liners used to convey the products of combustion from appliances to the outside atmosphere under dry and wet conditions. It also specifies the requirements for marking,...