001030-000000-000000
This European Standard specifies the performance requirements for single- and multi-wall system chimney products with rigid metallic liners (chimney sections, chimney fittings and terminals, including supports) with nominal diameter up to and including 1200 mm, used to convey...
This European Standard specifies the performance requirements and test methods for system chimneys with plastic flue liners used to convey the products of combustion from appliances to the outside atmosphere under dry and wet conditions. It also specifies the requirements for marking,...
This European Standard specifies the performance requirements and test methods for system chimneys with plastic flue liners used to convey the products of combustion from appliances to the outside atmosphere under dry and wet conditions. It also specifies the requirements for marking,...
This European Standard specifies requirements and test methods for flue gas silencers made of metal that are used as accessories in order to reduce the noise level of combustions appliances. The standard covers silencers in the connecting flue pipes and on top of chimneys. This standard does...
This European standard specifies the general test method for chimney products for their freeze/thaw resistence.
006410-000000-000000
In addition to the installation, care and maintenance of underfeed stokers used with domestic, sectional, shell and small-tube boilers, this code makes recommendations on the design of boiler room, fuel storage, flues and chimneys, and on the provision of
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Terminology...
Describes the method of specifying the purchaser's requirements in the form of information to be exchanged between the purchaser and designer.
This European Standard applies to thermal insulation products for use in chimneys. It describes the durability test against soot fire.
ul-959.9 Medium Heat Appliance Factory-Built Chimneys UL 959 1 Scope 1.1 These requirements cover factory-built chimneys intended for venting gas, liquid, and solid-fuel-fired medium-heat type appliances in which the maximum continuous flue-gas temperatures do not exceed 1800°F...
This Technical Specification specifies general requirements and material independent test methods for vertical terminals with different aerodynamic properties. This Technical Specification does not apply to material dependent test methods and to requirements and test methods related to a...
4.1 This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive chemical...
4.1 This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive chemical...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...