RR-K-795 - KEY CHAIN,REEL(DOOR KEY AND DRILL CHUCK KEYS)
NPFC
A description is not available for this item.
A-A-1040 - KEY CHAIN, REEL (DOOR KEY AND DRILL CHUCK KEYS)
NPFC
A description is not available for this item.
A-A-51140 - CHUCKS, DRILL, KEY TYPE, THREE-JAW, GEARED
NPFC
A description is not available for this item.
DIN 6349-4 - German Language - KEY TYPE THREE-JAW DRILL CHUCKS - PART 4. KEY AND TOOTH SYSTEM
DIN
A description is not available for this item.
ASME B5.8 - Chucks and Chuck Jaws
January 1, 2001
- ASME
SCOPE AND PURPOSE This Standard applies to chucks for use on engine lathes, tool room lathes, turret lathes, and automatic lathes and fit American Standard Spindle Noses of ANSI-B5.9-1967. They may be used on other applications for which they are suitable (see pages 4 and 5 of ANSI-B5...
GGG-C-350 - CHUCKS, DRILL; ARBORS, ADAPTERS AND KEYS, DRILL
NPFC
A description is not available for this item.
AFNOR NF ISO 10887 - Key type three-jaw drill chucks - Specification
December 1, 1999
- AFNOR
A description is not available for this item.
ISO 10887 - Key Type Three-Jaw Drill Chucks - Specification
November 1, 1999
- ISO
A description is not available for this item.
BS 5326 - Internal Broaching Tools and Pull Chuck Locations
April 30, 1976
- BSI
Range of nominal shank dimensions for pull and tail ends of internal broaches for use on broaching machines, vertical type, and dimensions for locating the pull chuck in the pull block. Gives constant dimensions between the top of the pull block and the platen surface. Particularly applies...
DIN ISO 10887 - Key type three-jaw drill chucks - Specification (ISO 10887:1999)
December 1, 2003
- DIN
A description is not available for this item.
DIN 6349-5 - Key-Type Three-Jaw Drill Chucks; Technical Conditions of Delivery
March 1, 1978
- DIN
A description is not available for this item.