Accessories for use with circular electrical connectors which are intended primarily for use in telecommunication and allied electronic equipment.
Ratings, characteristics, ordering information and inspection requirements for environmental resistant (non-barrier sealed) connectors for general purpose applications. Polarization is effected by housing (shell) keys and keyways or by angular disposition of the insert. Environmental...
This standard defines the performance and contact arrangements of circular electrical connectors coupled by bayonet ring.
This standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 2. For plugs associated with these protective covers, see EN 3372 008.
This standard specifies the characteristics of dummy receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For plugs, see EN 3372 008.
This standard specifies the characteristics of the free plug connector fitted with a grounding spring in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For contacts, filler plugs and rear accessories...
This standard specifies the characteristics of jam nut mounted receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For contacts, filler plugs and rear accessories associated with this receptacle see EN...
This standard specifies the characteristics of hermetic receptacles with round flange attached by soldering in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For plugs and protective covers, see EN 3372 008 and EN...
This standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For contacts, filler plugs and rear accessories associated with this receptacle, see...
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 2. For receptacles associated with these protective covers, see EN 3372 003, EN 3372...
Ratings, characteristics, ordering information and inspection requirements including airframe fit. Environmental category 65/175/56.
This product standard defines a range of cable outlets, style J, straight, sealed, light duty, for heat shrinkable boots, (non-conductive or conductive), for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature range, Class N: 65 °C to 200 °C...
This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups. These bayonet coupling, scoop-proof, medium and high density connectors are suitable for operating temperatures 65 °C to 175 °C...
This part of 60512-23 defines a test method which is intended to assess the screening effectiveness of screened non-circular multi-pole or coaxial, electrically short, connectors by the measurement of the effective (surface) transfer impedance ZTE expressed in ohm, using a...
Connector units comprising shackle, bolt and nut for conveyor chain.
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for type SG family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.