This part of IEC 60974 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable to clamps for underwater welding and plasma cutting. This part of IEC 60974 specifies...
This specification covers clamps and clamp holders for use in securing laboratory apparatus to support stands. The clamp and clamp holders are classified into types, sizes and classes and are presented in details. Clamps and clamp holders shall be...
This specification covers clamps and clamp holders for use in securing laboratory apparatus to support stands. The clamp and clamp holders are classified into types, sizes and classes and are presented in details. Clamps and clamp holders shall be...
This specification covers clamps and clamp holders for use in securing laboratory apparatus to support stands. The clamp and clamp holders are classified into types, sizes and classes and are presented in details. Clamps and clamp holders shall be...
1.1 This specification covers clamps and clamp holders for use in securing laboratory apparatus to support stands. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Equipment included in scope Replacement: Replace the existing text with the following: This part of IEC 61010 specifies safety requirements for HAND-HELD and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating...
1.1 These specifications cover the equipment making up the temporary grounding system used on de-energized electric power lines, electric supply stations, and equipment. 1.2 It is common practice for the users of protective grounding equipment to prepare complete instructions and...
1.1 These specifications cover the equipment making up the temporary grounding system used on de-energized electric power lines, electric supply stations, and equipment. 1.2 It is common practice for the users of protective grounding equipment to prepare complete instructions and...
This part of IEC 60352 is applicable to spring-clamp connections made with stripped wire without further preparation: - solid conductors of 0,32 mm to 3,7 mm nominal diameter (0,08 mm2 to 10 mm2 cross-section), or - stranded conductors of 0,08 mm2 to 10 mm2 cross-ssection, or - flexible...
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this document is to detail a standard method to assess the...
This part of 62153 describes the injection clamp test method which determines the screening attenuation (aS) of coaxial cables and the coupling attenuation (aC) of balanced shielded or unshielded data cables in a frequency range from 30 MHz up to 1000 MHz and in a dynamic range up to 130 dB.
IEC 60512-17-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard test method to assess the...
This part of 13936 describes a method for the determination of the resistance offered by the yarns of a woven fabric to slippage while being held in a needle clamp under conditions of stress. This method provides a means to negate variations introduced by seam preparation or sewing thread...
IEC 60512-17-3:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard test method to assess the...
IEC 60512-17-4:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard test method to assess the...
Scope and object Equipment included in scope This part of IEC 61010 specifies safety requirements for HAND-HELD and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating current waveforms on circuits without...
This part of IEC 61557 defines special performance requirements for hand-held and handmanipulated current clamps and sensors for measurement of leakage currents in electrical distribution systems up to 1 000 V a.c. and 1 500 V d.c., taking into account the influence of high external...
This part of IEC 61557 defines special performance requirements for hand-held and handmanipulated current clamps and sensors for measurement of leakage currents in electrical distribution systems up to 1 000 V a.c. and 1 500 V d.c., taking into account the influence of high external...
This part of IEC 61557 defines special performance requirements for hand-held and handmanipulated current clamps and sensors for measurement of leakage currents in electrical distribution systems up to 1 000 V a.c. and 1 500 V d.c., taking into account the influence of high external...
This European Standard defines the requirements and test methods applicable to factory applied cement mortar coatings for the external corrosion protection of ductile iron pipes conforming to EN 545, EN 598 and EN 969 for use at operating temperatures up to 50 °C, and for soil conditions according...