4.1 Surface cleaning is necessary to prepare clay brick masonry surfaces for application of coatings intended for water repellent protection. Surface cleaning helps to ensure proper adhesion or even penetration of the coating and to prevent unintended sealing-in of stains. 4.2 This...
Digests 164 and 165 were published in 1970s. They covered performance, specification and general design issues for clay bricks and appropriate mortars used in a wide range of building elements. Since then markets and products, Codes and Standards have changed and will change further....
A review of the production, performance and economic advantages of perforated clay bricks over wholly solid units.
Digests 164 and 165 were published in 1970s. They covered performance, specification and general design issues for clay bricks and appropriate mortars used in a wide range of building elements. Since then markets and products, Codes and Standards have changed and will change further....
This Standard covers hollow building and facing brick made from clay, shale, fireclay, or mixtures thereof and burned for use in brick masonry. This Standard excludes ceramic or other glazed brick. Brick to be treated with water-repellent materials must qualify...
Requirements for dimensions, compressive strength, water absorption, soluble salt content, efflorescence and sampling for bricks manufactured from clay for use in walling. Also gives methods of classification and guidance on appearance. Sizes and tolerances apply only to the 225 mm x...
Specifies the requirements for clay bricks with modular dimensions.
Digests 164 and 165 were published in 1970s. They covered performance, specification and general design issues for clay bricks and appropriate mortars used in a wide range of building elements. Since then markets and products, Codes and Standards have changed and will change further....
4.1 Surface cleaning is necessary to prepare clay brick masonry surfaces for application of coatings intended for water repellent protection. Surface cleaning helps to ensure proper adhesion or even penetration of the coating and to prevent unintended sealing-in of stains. 4.2 This...
Surface cleaning is necessary to prepare clay brick masonry surfaces for application of coatings intended for water repellent protection. Surface cleaning helps to ensure proper adhesion or even penetration of the coating and to prevent unintended sealing-in of stains. This practice...
Diese Norm legt die Konformitätsbewertun
This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of heat-resistant materials that have been burned or fired to produce the desired density,...
This practice covers non-abrasive surface cleaning of clay brick masonry to remove surface contaminants such as dirt, grease, loose material, soot, fly ash, hydrocarbon residues, algae, etc. in preparation for the application of water repellent coatings without damaging or altering...
1.1 This practice covers non-abrasive surface cleaning of clay brick masonry to remove surface contaminants such as dirt, grease, loose material, soot, fly ash, hydrocarbon residues, algae, etc. in preparation for the application of water repellent coatings without damaging or...
1.1 This practice covers non-abrasive surface cleaning of clay brick masonry to remove surface contaminants such as dirt, grease, loose material, soot, fly ash, hydrocarbon residues, algae, etc. in preparation for the application of water repellent coatings without damaging or...
This specification covers brick intended for use in drainage structures for the conveyance of sewage, industrial wastes, and storm water, and related structures such as manholes and catch basins. The bricks are classified as sewer bricks (Grades SS and SM) and manhole...
1.1 These test methods cover procedures for the sampling and testing of brick and structural clay tile. Although not necessarily applicable to all types of units, tests include modulus of rupture, compressive strength, absorption, saturation coefficient, effect of freezing and...
This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications. The brick units shall be available in both Grades Interior and Exterior of the...
1.1 These test methods cover procedures for the sampling and testing of brick and structural clay tile. Although not necessarily applicable to all types of units, tests include modulus of rupture, compressive strength, absorption, saturation coefficient, effect of freezing and...