loading
IIAR CO2 HANDBOOK - THE CO2 HANDBOOK
IIAR
A description is not available for this item.
J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

AIR825/2A - Effects of Acute Altitude Exposure in Humans: Requirements for Physiological Protection
December 18, 2023 - SAE International

The intent of this SAE Aerospace Information Report (AIR) is to describe the effects of the environmental changes on human physiology and the protection required to avoid negative consequences resulting from altitude exposure. A brief presentation of basic terms and considerations required to...

AMS1424/2A - Deicing/Anti-Icing Fluid, Aircraft SAE Type I Non-Glycol Based
December 13, 2023 - SAE International

The foundation specification (AMS1424) and the category specifications (AMS1424/1 and AMS1424/2) cover deicing/anti-icing materials in the form of a fluid.

AMS1428/2A - Fluid, Aircraft Deicing/Anti-Icing, Non-Newtonian (Pseudoplastic), SAE Types II, III, and IV Non-Glycol Based
December 13, 2023 - SAE International

The foundation specification (AMS1428) and the category specifications (AMS1428/1 and AMS1428/2) cover deicing/anti-icing materials in the form of a fluid.

AS5768/2D - TOOL, STRIPPER, MANUALLY ACTUATED, SMALL GRIP, ELECTRICAL INSULATION, ROUND WIRE, SIZE 16 TO 30
November 22, 2023 - SAE International
A description is not available for this item.
AS95234/2A - CONNECTOR, RECEPTACLE, SQUARE FLANGE, REVERSE BAYONET COUPLING, BOX MOUNT, FRONT, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
J1939-02_202311 - Agricultural Forestry Off-Road Machinery Control and Communication Network
November 3, 2023 - SAE International

This SAE Recommended Practice specifies the requirements for application of SAE J1939 in agricultural and forestry equipment. This document specifies the series of documents within the set of SAE J1939 documents that are applicable to agricultural and forestry equipment and provides further...

AS64366-2 - AS64366-374 Nut, Self Locking, Spline Drive
October 18, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

ISUZU ISD-CO2-501 - HEXAGON HEAD BOLT AND WASHER ASSEMBLIES, PILOT POINT
ISUZU
A description is not available for this item.
UL 60335-2-3 - Household and Similar Electrical Appliances - Safety - Part 2-3: Particular Requirements for Electric Irons
September 14, 2023 - ULSE

603350-000020-000030 1 Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric dry irons and steam irons , including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar...

J2847/2_202309 - Communication Between Plug-in Vehicles and Off-Board DC Chargers
September 6, 2023 - SAE International

This SAE Recommended Practice establishes requirements and specifications for communication between plug-in electric vehicle (PEV) and the DC off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle operator. This document...

J3187-2_202309 - System Theoretic Process Analysis (STPA) Recommended Practices for Evaluations of Safety-Critical Systems in Any Industry - Appendix: STPA and Safety of the Intended Functionality
September 6, 2023 - SAE International

This document provides recommended practices regarding how System Theoretic Process Analysis (STPA) may be applied to safety-critical systems in any industry in the area of Safety of the Intended Functionality (SOTIF) evaluations.

ASTM F1038-02(2023) - Standard Test Method for Motor Life Evaluation of a Canister, Hand-held, Stick, and Utility Type Vacuum Cleaner Without a Driven Agitator
September 1, 2023 - ASTM International

4.1 The test results provide an indication of the motor life of an electric vacuum cleaner in operating hours. The end of the motor life will be judged in accordance with Section 3.

ASTM D6814-02(2023) - Standard Test Method for Determination of Percent Devulcanization of Crumb Rubber Based on Crosslink Density
September 1, 2023 - ASTM International

5.1 It is important for rubber compounders to know the extent of devulcanization a rubber might have undergone during recycling. It allows the compounder to determine if more curing agents are needed during mixing of devulcanized rubber when used either as partial replacement or stand alone.

ASTM D6827-02(2023) - Standard Test Method for Zinc Analysis of Floor Polishes and Floor Polish Polymers By Flame Atomic Absorption (A.A.)
September 1, 2023 - ASTM International

2.1 This test method is generally accepted for the preparation of floor polish and floor polish polymers for the analysis of total zinc content. Knowing the total zinc content of a floor finish or polymer can aid in determining the proper disposal method of used or unwanted product.

J2836/2_202308 - Use Cases for Communication Between Plug-in Vehicles and Off-Board DC Charger
August 31, 2023 - SAE International

This SAE Information Report, SAE J2836-2, establishes use cases and general information for communication between plug-in electric vehicles (PEVs) and the DC off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle operator....

ASTM E452-02(2023) - Standard Test Method for Calibration of Refractory Metal Thermocouples Using a Radiation Thermometer
August 15, 2023 - ASTM International

5.1 This test method is intended to be used by wire producers and thermocouple manufacturers for certification of refractory metal thermocouples. It is intended to provide a consistent method for calibration of refractory metal thermocouples referenced to a calibrated radiation thermometer....

ASTM D2942-02(2023) - Standard Test Method for Total Acid Acceptance of Halogenated Organic Solvents (Nonreflux Methods)
August 1, 2023 - ASTM International

4.1 Solvents that have been depleted in stabilizer content can become acidic. Acids can cause corrosion to process and storage equipment used for halogenated solvents. 4.2 Halogenated organic solvents may contain amine type (alkaline, aqueous extractable) acid accepting additives, neutral type...

Advertisement