This sectional specification specifies requirements for coaxial cables for local area networks. It is intended to be used with the generic specification, IEC 1196-1. The object of this sectional specification is to prescribe recommended ratings and characteristics and to select from...
This sectional specification specifies requirements for coaxial cables for local area networks. It is intended to be used with the generic specification, IEC 1196-1. The object of this sectional specification is to prescribe recommended ratings and characteristics and to select from...
This Standard prescribes the minimum requirements for telecommunications premise wiring systems installed within the family units of a building that is used primarily for residential use (single-family, multi-occupant, or multi-unit). The installation of the wiring is to be used in...
La presente Norma si applica ai cavi coassiali con dielettrico solido per reti locali per collegamenti fino a 185 m e per trasmissioni fino a 10 Mb/s. La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori...
La presente Norma si applica ai cavi coassiali con dielettrico espanso per reti locali per collegamenti fino a 185 m e per trasmissioni fino a 10 Mb/s. La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata utilizzazione, particolarmente mirata a settori...
This specification contains all the information necessary to facilitate the exchange of data and control information over the coax medium within a home. The document is divided into six Sections (1 - 6): - An introduction to the CX standard. - A general description of the CX network design....
This specification contains all the information necessary to facilitate the exchange of data and control information over the coax medium within a home. The document is divided into six Sections (1 - 6): 1 - An introduction to the CX standard. 2 - A general description of the CX network...
This part of IEC 62807 is applicable to hybrid cables intended to contain any combination of optical fibres, twisted pair/quad, coaxial and current-carrying electrical conductor elements as required under a common outer sheath. This hybrid cable design is convenient for...
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This standard applies to single and/or multiple miniaturised coaxial cables used in digital communication systems on the Telecom applications. The cables covered by...
00497c-000000-000000
This standard defines minimum electrical performance characteristics, material and mechanical specifications of premise wiring cables for data applications. Definitions and applicable test methods are included. The products covered in this Standard shall conform to the requirements of...