This International Standard applies to coaxialconnectors for electrical instruments used in nuclear laboratories. While particularly useful in such applications, the connectors included in this standard are also useful in other applications. However, this standard does not...
Radio-frequency (RF) coaxialconnectors used with RF cables. These connector patterns are for low power, using a snap-on coupling mechanism and are commonly known as Type SMB.
This specification covers the general requirements for crimping tools, accessories and inspection gages used for connecting removable contacts (such as; signal, power, coaxial, shielded, thermocouple, and filter pin contacts) coaxialconnectors, shielded...
Radio-frequency (RF) coaxialconnector patterns used with RF cables. These connector patterns are for low power, quick disconnect applications using bayonet type coupling mechanism and are commonly known as type BNC.
Radio-frequency (RF) coaxialconnector patterns used with RF cables. The connector patterns are for low to medium power applications using a screw-coupling mechanism and are commonly known as type N.
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coaxconnector systems." This specification applies to...
Radio-frequency (RF) coaxialconnector patterns which may preferably be used with RF cables.These connector patterns are for medium power, quick disconnect applications using a bayonet type coupling mechanism and are commonly known as Type C.
Scope. This specification covers the general requirements for weatherproof, between series, radiofrequency, coaxialconnector adapters having a nominal impedance of 50 ohms (see 6.1).
This drawing describes the requirements for fixed coaxial line (series S and N) attenuators screened to MIL-DTL-3933. The attenuators described herein are direct replacements for screened (S) and non-screened (N) MIL-DTL-3933/14 attenuators that lost their qualified MIL-DTL-3933 source (see...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxialconnectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are...
IEC 61169-63:2020 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxialconnectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are for low...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxialconnectors which can preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are...
This radio frequency (RF) connector interface specification is suited for unsealed automobile applications up to 2 GHz. Dimensional requirements are specified in this document to ensure interchangeability. This RF connector interface specification is intended for in-line, board mount,...
This specification covers the general requirements for adapters that connect series N connectors to waveguides, 5/8-inch coaxial lines to waveguides, and 7/8-inch coaxial lines to waveguides, series TNC connectors to waveguides, and series SMA connectors to...
This drawing describes the requirements for fixed coaxial line (series S and N) attenuators screened to MIL-DTL-3933. The attenuators described herein are direct replacements for screened (S) and non-screened (N) MIL-DTL-3933/25 attenuators that lost their qualified MIL-DTL-3933 source (see...
This standard concerns patterns for r.f coaxialconnectors which may preferably be used with r.f. cables 96 IEC 50-1 or 96 IEC 50-2 of IEC Publication 96-2: Radio-frequency Cables, Part 2: Relevant Cable Specifications. These connector patterns are for low power. They...
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxialconnectors with quick lock. The connectors are normally used with 50 Ω corrugated cable and flexible...
This specification covers the general requirements and tests for radio frequency connectors used with coaxial, strip, or microstrip transmission line devices.