General This Recommended Practice (RP) addresses coiled tubing well control equipment assembly and operation as it relates to well control practices. Industry practices for performing well control operations using fluids for hydrostatic pressure balance are not addressed in this RP....
This recommended practice encompasses design, analysis, fabrication, and installation of pressurized plain metal tubing used in fluid power systems to provide relative motion. Specific data given are for MIL-T-6845 tubing ranging from 1 4 " to 1" dia. used in 3000 psi hydraulic or...
This specification covers the manufacturing, inspection, and testing of all carbon and low alloy steel coiled tubing in Grades CT70, CT80, CT90, CT100 and CT110, in the designations and wall thicknesses given in Table A.5, that can be used as work strings, completion strings, and...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS4945. It specifically details five different configurations of coiled tubing. The...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS4945. It specifically details five different configurations of coiled tubing. The...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS4945. It specifically details five different configurations of coiled tubing. The...
MATERIAL COVERED This recommended practice covers coiled tubing and associated equipment (see Figure 1) as well as applications (see 1.3). Coiled tubing sizes are specified by outside diameter (OD) and are currently available in ¾-inch OD through 3½-inch OD. Materials...
This SAE Aerospace Recommended Practice (ARP) specifically discusses five configurations of flexible tubing. The design data given will aid in design of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS 4945. The configurations...
This Aerospace Recommended Practice (ARP) specifically discusses five configurations of flexible tubing. The design data given will aid in design of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per specification AMS4944. It should be noted...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies ranging from 1/4 inch (6.3 mm) to 1.0 inch (25 mm) diameter using CRES tubing per AMS-T-6845, unless otherwise approved by the Procuring Activity. This ARP...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies ranging from 1/4 inch (6.3 mm) to 1.0 inch (25 mm) diameter using CRES tubing per AMS-T-6845, unless otherwise approved by the Procuring Activity. This ARP...
This recommended practice encompasses design, analysis, fabrication, and installation of pressurized plain metal tubing used in fluid power systems to provide relative motion. Specific data given are for MIL-T-6845 tubing ranging from 1/4 inch to 1 inch dia. used in 3000 psi hydraulic...
This SAE Aerospace Recommended Practice (ARP) encompasses design, analysis, fabrication, and installation of pressurized metal tubing used in fluid power systems to provide relative motion. Specific data given are for MIL-T-6845 tubing ranging from 1/4 to 1 in (6.3 to 25 mm) to...
1. Scope 1.1 This specification covers one grade of electric-resistance-
1.1 This specification covers one grade of electric-resistance-