loading
DSCC-DWG-15010 - CAPACITOR, TANTALUM, HYBRID, HERMETICALLY SEALED
April 2, 2021 - DOD

Scope. This drawing describes the specific electrical, mechanical, and environmental requirements and specifications for tantalum hybrid capacitors, hermetically sealed in welded tantalum case with glass to metal anode terminal.

DVS 1157 - DVS-Lehrgang DVS-Schweisswerkmeister
April 1, 2021 - DIN
A description is not available for this item.
DVS 1154 - Fortbildung DVS-Schweisswerkmeister und DVS-Schweisslehrer
April 1, 2021 - DIN
A description is not available for this item.
DVS 1402 - Handlungsempfehlungen zum Pulverhandling beim PBF-LB fuer den Werkstoff TiAl6V4
April 1, 2021 - DIN
A description is not available for this item.
ASTM D3147 - Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
April 1, 2021 - ASTM

This test method covers screening procedures for the preliminary evaluation of leak-stopping materials intended for use in engine cooling systems. (Heavy-duty users are referred to X1.2.21 in Specification D4485 for additional information.) The values stated in SI units are to be regarded as...

DVS 1401 - Gestaltungsempfehlungen zum Kleben additiv gefertigter Bauteile
April 1, 2021 - DIN
A description is not available for this item.
ASTM D6891 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IVA Spark-Ignition Engine
April 1, 2021 - ASTM

This test method measures the ability of crankcase oil to control camshaft lobe wear for spark-ignition engines equipped with an overhead valve-train and sliding cam followers. This test method is designed to simulate extended engine idling vehicle operation. The Sequence IVA Test Method uses a...

DVS 1163 - Pruefungsordnung fuer DVS-Schweisswerkmeisterpruefungen
April 1, 2021 - DIN
A description is not available for this item.
ASTM D8165 - Standard Test Method for Evaluation of Load-Carrying Capacity of Lubricants Used in Hypoid Final-Drive Axles Operated under Low-Speed and High-Torque Conditions
April 1, 2021 - ASTM

This test method, commonly referred to as the L-37-1 test, describes a test procedure for evaluating the load-carrying capacity, wear performance, and extreme pressure properties of a gear lubricant in a hypoid axle under conditions of low-speed, high-torque operation.3 The values stated in SI...

ASTM D5580 - Standard Test Method for Determination of Benzene, Toluene, Ethylbenzene, p/m-Xylene, o-Xylene, C9 and Heavier Aromatics, and Total Aromatics in Finished Gasoline by Gas Chromatography
April 1, 2021 - ASTM

This test method covers the determination of benzene, toluene, ethylbenzene, the xylenes, C9 and heavier aromatics, and total aromatics in finished motor gasoline by gas chromatography. The aromatic hydrocarbons are separated without interferences from other hydrocarbons in finished gasoline....

DVS-EFB 3420 - Clinching - Basics
April 1, 2021 - DIN
A description is not available for this item.
ASTM D7549 - Standard Test Method for Evaluation of Heavy-Duty Engine Oils under High Output Conditions—Caterpillar C13 Test Procedure
April 1, 2021 - ASTM

The test method covers a heavy-duty engine test procedure under high output conditions to evaluate engine oil performance with regard to piston deposit formation, piston ring sticking and oil consumption control in a combustion environment designed to minimize exhaust emissions. This test method is...

ASTM D6004 - Standard Test Method for Determining Adhesive Shear Strength of Resilient Flooring and Carpet Adhesives
April 1, 2021 - ASTM

This test method describes a procedure to measure shear strength development for adhesives used to bond resilient flooring and carpet to selected substrates. This test method provides a quantitative means of measuring and recording shear strength of the adhesive when it is applied to the desired...

ASTM D167/D167M - Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
April 1, 2021 - ASTM

This test method covers the determination of apparent specific gravity (Sections 5 to 9) and true specific gravity (Sections 10 to 14) of lump coke larger than 25 mm [1 in.] size and calculating porosity (Section 15) from the specific gravity data. Units-The values stated in either SI units or...

ASTM D7794 - Standard Practice for Blending Mid-Level Ethanol Fuel Blends for Flexible-Fuel Vehicles with Automotive Spark-Ignition Engines
April 1, 2021 - ASTM

This practice applies to the blending of automotive spark-ignition engine fuels with ethanol concentrations greater than those suitable for conventional-fuel vehicles and less than the minimum ethanol content specification limits of Specification D5798. These mid-level ethanol fuel blends are for...

DVS 3215 - Laserstrahl-Auftragschweissen/Laser Cladding
April 1, 2021 - DIN
A description is not available for this item.
ASTM D2466 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
April 1, 2021 - ASTM

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now covered by...

ASTM D396 - Standard Specification for Fuel Oils
April 1, 2021 - ASTM

This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are described as follows: Grades No. 1 S5000, No. 1 S500, No. 1 S15, No. 2 S5000, No. 2 S500, and No. 2 S15 are...

ASTM D4171 - Standard Specification for Fuel System Icing Inhibitors
April 1, 2021 - ASTM

This specification covers additives for aviation fuels (for example, Specifications D910, D7547, and D1655) used to inhibit ice formation in aircraft fuel systems. The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard....

ASTM D5373 - Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
April 1, 2021 - ASTM

Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.26 % to 5.08 %, and nitrogen in the range of 0.57 % to 1.76 % in analysis samples (8.1) of coal and of carbon in analysis samples of coke in the range of 86.6 % to 97.9 %. Test Method B...

Advertisement