This memo defines a portion of the Management Information Base (MIB) for use with network management protocols in the Internet community. In particular, it defines a set of managed objects for Simple Network Management Protocol (SNMP)-based management of Data-over-Cable Service...
This memo defines a portion of the Management Information Base (MIB) for use with network management protocols in the Internet community. In particular, it defines a basic set of managed objects for Simple Network Management Protocol (SNMP)-based management of Data Over Cable Service...
This memo defines a portion of the Management Information Base (MIB) for use with network management protocols in the Internet community. In particular, it defines a set of managed objects for Simple Network Management Protocol (SNMP) based management of the Baseline Privacy Plus features of DOCSIS...
This memo defines a portion of the Management Information Base (MIB) for use with network management protocols in the Internet community. In particular, it defines a basic set of managed objects for Simple Network Management Protocol (SNMP) based event notification management of Data Over...
IMPORTANT NOTICE: In any intended vehicle application, if the products covered by this specification are, or may be, subjected to conditions beyond those described in this document, they must pass special tests simulating the actual conditions to be encountered before they can be considered...
This document defines a basic set of managed objects for SNMP-based management of extended QoS features of Cable Modems (CMs) and Cable Modem Termination Systems (CMTSs) conforming to the Data over Cable System (DOCSIS) specifications versions 1.1 and 2.0.
This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF, and shielded cables in applications. Operating temperature of each product are as indicated on detail specifications.
This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF and shielded cables in applications where the operating temperature does not exceed 150 °C.
This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF and shielded cables in applications where the operating temperature does not exceed 150 °C.
017730-000000-000000
This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF and shielded cables in applications where the operating temperature does not exceed 150°C.
Use/Relationship: The Flight Termination System Report (FTSR) provides a detailed description of the Flight Termination System (FTS). It is the medium through which FTS approval is obtained from the launch range. a. This Data Item Description (DID) contains the format, content,...
This package is used to determine potential information mismatch in the record of Context and Termination identities between media gateway controllers and media gateways for individual terminations, not the MG as a whole (e.g., root termination). It can be applied in such...