This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer DC power from a power sourcing equipment (PSE) to a...
IEC 62368-3:2017 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer DC power from a power sourcing equipment (PSE) to a...
This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer DC power from a power sourcing equipment (PSE) to a...
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a rated voltage not exceeding 600 V. This document does not include requirements for...
This part of CISPR 14 specifies the electromagnetic immunity requirements in the frequency range 0 Hz to 400 GHz that apply to appliances, electric tools and similar apparatus as specified below, whether powered by AC or DC (including a battery). This document specifies immunity...
5.1 Concepts: 5.1.1 All TDEM/TEM instruments are based on the concept that a time-varying magnetic field generated by a change in the current flowing in a large loop on the ground will cause current to flow in the earth below it (Fig. 3). In the typical TDEM/TEM system, these earth-induced currents...
This part of IEC 61851 defines the EMC requirements for any off-board components or equipment of such systems used to supply or charge electric vehicles with electric power by conductive power transfer (CPT), with a rated input voltage, according to IEC 60038:2009, up to 1 000 V AC or...
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a RATED VOLTAGE not exceeding 600 V. This document does not include requirements for...
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a rated voltage not exceeding 600 V. This document does not include requirements for...
This part of IEC 62236 applies to emission and immunity aspects of EMC for electrical and electronic apparatus and systems intended for use in railway fixed installations for power supply. This includes the power feed to the apparatus, the apparatus itself with its protective control...
This part of IEC 62236 applies to emission and immunity aspects of EMC for electrical and electronic apparatus and systems intended for use in railway fixed installations for power supply. This includes the power feed to the apparatus, the apparatus itself with its protective control...
5.1 Concepts: 5.1.1 All TDEM/TEM instruments are based on the concept that a time-varying magnetic field generated by a change in the current flowing in a large loop on the ground will cause current to flow in the earth below it (Fig. 3). In the typical TDEM/TEM system, these earth-induced currents...
This part of IEC 62236 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by IEC 62236-3-2:2018, signalling and telecommunication apparatus installed inside the substation...
This part of IEC 62236 applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is covered by IEC 62236-3-2:2018, signalling and telecommunication apparatus installed inside the substation...
This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer dc power from a power sourcing equipment (PSE) to a...
Concepts: This guide summarizes the equipment, field procedures, and interpretation methods for using the TDEM/TEM method for determination of those subsurface conditions that cause variations in subsurface resistivity. Personnel requirements are as discussed in Practice D3740. All TDEM/TEM...