The material in this Standard has been selected to incorporate the safest available design criteria, as well as the highest levels of deaerator performance. This Standard reflects the collective knowledge and experience of the Deaerator Technical Committee, and is reviewed and...
General The objective of this section is to identify important factors influencing boiler feedwater (BFW) deaerator cracking based on literature references and case history analyses.
Table of Contents: About the Author Saturated steam temperatures at various boiler pressures Boiler Energy and Power Units Typical gross heating values of common fuels (based on approximately 80% fuel to steam efficiency) Typical energy consumption and output ratings for a fire tube boiler Steam...
The objective of this section is to identify important factors influencing boiler feedwater (BFW) deaerator cracking based on literature references and case history analyses.
(a) This Code addresses steam generators whose primary function is to recover heat from gas turbine exhaust. Methods noted in this document may also be used for testing other heat recovery units, which may include the following: (1) units heating water only (2) units using working fluids other than...
This standard gives guidance on writing the technical specification for the procurement of deaerators associated with steam generating plant and steam turbine plant for use in electricity generating stations (power stations).
This Code applies to deaerating heaters and deaerators equipped with either shell-and-tube or direct contact, vent-condensing sections. The Code describes the test method and procedures for thed etermination of dissolved oxygen in water for deaerating equipment at concentrations up to 75...
La Guida fornisce le istruzioni per la redazione delle specifiche tecniche necessarie all'approvvigionamen