This specification covers self-contained dehumidifiers using hermetic refrigerant motor-compressors. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are...
INTRODUCTION With the adoption of building service systems requiring designs to minimize their environmental impact, innovative as well as obvious natural resource conservation measures are being explored. One element of conservation considered in design is to minimize water usage in buildings....
This standard specifies the methods for testing and reporting the rating and operational requirements and it specifies requirements for marking for dehumidifiers with electrically driven compressors. This standard does not apply to continuously variable capacity control units.
- This specification covers electric desiccant dehumidifiers for use on inactive Naval ships. - Dehumidifiers shall be of the following types, classes and sizes as specified (see 6.2). Type I - Dual bed. Size - 55 - 505. Size - 20 - 153. Type II - Single bed. Class 1 - Package. Class...
This clause of part 1 is replaced by: This part of IEC 335 applies to the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor compressors, their maximum rated voltages being not more than 250 V for single...
This specification relates to beaded silica gel for use principally in dehumidifiers where freedom from dusting is essential. The silica gel contains cobalt chloride to indicate by color change when absorptive capacity is becoming exhausted.
This clause of part 1 is replaced by the following. This standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the...
This International Standard applies to electrically-powered
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages...
IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It...