loading
Linux Device Driver Development Cookbook
May 31, 2019 - PACKT

Over 30 recipes to develop custom drivers for your embedded Linux applications. Key Features * Use Kernel facilities to develop powerful drivers * Via a practical approach, learn core concepts of developing device drivers * Program a custom character device to get...

Mastering Linux Device Driver Development
January 8, 2021 - PACKT

Master the art of developing customized device drivers for your embedded Linux systemsKey Features* Stay up to date with the Linux PCI, ASoC, and V4L2 subsystems and write device drivers for them* Get to grips with the Linux kernel power management infrastructure* Adopt...

Linux Device Drivers Development
October 1, 2017 - PACKT

Linux kernel is a complex, portable, modular and widely used piece of software, running on around 80% of servers and embedded systems in more than half of devices throughout the World. Device drivers play a critical role in how well a Linux system performs. As Linux has turned...

Writing Windows VxDs and Device Drivers
July 27, 2017 - CRC

Software developer and author Karen Hazzah expands her original treatise on device drivers in the second edition of Writing Windows VxDs and Device Drivers. The book and companion disk include the author's library of wrapper functions that allow the progr Author: Karen...

Writing Windows WDM Device Drivers
January 7, 1999 - CRC

Master the new Windows Driver Model (WDM) common to Windows 98 and Windows 2000. You get theory, instruction and practice in driver development, installation and debugging. Addresses hardware and software interface issues, driver types, and a description of the new 'layer'...

Linux Kernel Programming Part 2 - Char Device Drivers and Kernel Synchronization
March 19, 2021 - PACKT

Discover how to write high-quality character driver code, interface with userspace, work with chip memory, and gain an in-depth understanding of working with hardware interrupts and kernel synchronizationKey Features* Delve into hardware interrupt handling, threaded IRQs, tasklets, softirqs,...

NEMA SSL 1 - Electronic Drivers for LED Devices, Arrays, or Systems
January 1, 2016 - NEMA

This standard provides specifications for and operating characteristics of non-integral electronic drivers (power supplies) for LED devices, arrays, or systems intended for general lighting applications. Electronic drivers are devices that use semiconductors to control...

NEMA 410 - Performance Testing for Lighting Controls and Switching Devices with Electronic Drivers and Discharge Ballasts
January 1, 2015 - NEMA

This standard covers the definition, measurement, and testing of characteristics relevant to the use and application of lighting controls and electronic drivers, discharge ballasts, and self-ballasted lamps. This standard covers devices rated 120 Vac, 277 Vac, and 347 Vac intended to...

MIL-D-10795 - DRIVER TESTING AND TRAINING DEVICES, PORTABLE
NPFC
A description is not available for this item.
JEDEC JESD 82-31 - DDR4 Registering Clock Driver - DDR4RCD01
August 1, 2016 - JEDEC

This document defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the DDR4 Registering Clock Driver (RCD) with parity for driving address and control nets on DDR4 RDIMM and LRDIMM applications. Any TBDs as of this document, are...

J1903_199707 - AUTOMOTIVE ADAPTIVE DRIVER CONTROLS, MANUAL
July 1, 1997 - SAE International

This SAE Recommended Practice establishes a uniform procedure for assuring the manufactured quality, installed utility, and service performance of certain automotive adaptive products, other than those provided by the OEM, intended to provide driving capability to persons with physical disabilities...

NR/L3/SCO/313/SP-2.04 - On-Track Machines (OTMs) Driver and Operations Standards Manual: OTM Driver Personal Electronic Devices Protocol
December 1, 2018 - NR

This module applies to any persons employed by Network Rail or another company (TOC/FOC etc.) who, in the course of the legitimate execution of their duties, travel in a Network Rail driving cab. It also applies to visitors undertaking a cab rides in Network Rail driving cabs. It applies to Mobile...

DS/ISO/IEC 29173-1 - Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C
December 20, 2012 - DS

This part of ISO/IEC 29173 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended that this part of ISO/IEC 29173 be implemented in both the device driver of...

ISO/IEC 29173-1 - Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C
December 1, 2012 - ISO

This part of ISO/IEC 29173 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended that this part of ISO/IEC 29173 be implemented in both the device driver of...

J287_202211 - Driver Hand Control Reach
November 18, 2022 - SAE International

This recommended practice describes boundaries of hand control locations that can be reached by a percentage of different US driver populations in passenger cars, multi-purpose passenger vehicles, and light trucks (Class A vehicles). This practice is not applicable to heavy trucks (Class B...

BeagleBone Essentials
May 28, 2015 - PACKT

If you are a developer with some hardware or electrical engineering experience who wants to learn how to use embedded machine-learning capabilities and get access to a GNU/Linux device driver to collect data from a peripheral or to control a device, this is the book for you.

Automotive Ergonomics: Driver-Vehicle Interaction
September 24, 2012 - CRC

In the last 20 years, technological developments have set new standards in driver-vehicle interaction. These developments effect the entire lifecycle, from the moment a customer enters a dealership to examine a prospective vehicle, to the driving experience during the vehicle lifecycle, and...

DIN EN 62680-1 - Universal serial bus interfaces for data and power - Part 1: Universal serial bus specification, Revision 2.0 (IEC 62680-1:2013); English version EN 62680-1:2013
February 1, 2015 - DIN

Scope of the Document The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and platform/adapter controller vendors. This specification can be used for...

CEI EN 62680-1 - Universal serial bus interfaces for data and power Part 1: Universal serial bus specification, revision 2.0
November 1, 2014 - CEI

Scope of the Document he specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and platform/adapter controller vendors. This specification can be used for...

DS/EN 62680-1 - Universal serial bus interfaces for data and power - Part 1: Universal serial bus specification, revision 2.0
January 16, 2014 - DS

The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and platform/adapter controller vendors. This specification can be used for developing new...

Advertisement