This European Standard applies to core drilling machines on transportable stands equipped with a diamond core drill bit, usually with a water supply connection device, and intended to drill holes into stone, concrete and similar mineral materials in a stationary position where the...
Dimensions and certain other characteristics for commonly used dental diamond rotary instruments.
This International Standard applies to inserts with insert shapes in accordance with ISO 883 and ISO 6987, tipped with polycrystalline diamond (DP).
This International Standard specifies the classification and application of hard cutting materials, including hardmetals, ceramics, diamond and boron nitride, for machining by chip removal, and establishes their application. It is not applicable to other uses (mining and other...
This International Standard specifies the classification and application of hard cutting materials, including hardmetals, ceramics, diamond and born nitride, for machining by chip removal, and establishes their application. It is not applicable to other uses (mining and other...
Method for checking the grain size of diamond or cubic boron nitride as used for the manufacture of industrial products such as grinding wheels and saws.
The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a. c. tools. This document applies to transportable wall saws guided by a track guiding system intended for dry cutting or to be connected to a liquid system for cutting concrete,...
The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. This document applies to transportable wall saws guided by a track guiding system intended for dry cutting or to be connected to a liquid system for cutting concrete,...