This clause of Part 1 is applicable except as follows: Addition: This part of EN 50632 applies to diamond core drills.
This international Standard applies to transportable diamond saws with water supply and with a saw blade diameter of not more than 250 mm. NOTES 1 For tools having saw blades with a diameter of more than 250 mm, additional requirements are under consideration. 2 This standard does not...
This European Standard deals with all significant hazards, hazardous situations and events, as listed in Clause 4, which are relevant to diamond wire saws, as defined and listed in Clause 3. Diamond wire saws may be used in quarries or in sawmill for cutting natural stones (e.g....
Coded designation of shapes, multilingual nomenclature of dimensional characteristics and complete designation system (all for diamond or cubic boron nitride grinding wheels or saws).
This European Standard applies to diamond wire saws being used in quarries as well as in processing plants for cutting marble, granite and other stones out of a mass of rocks in a quarry or of blocks having been al-ready extracted. The machines can be either stationary or travelling on rails...
This standard applies to transportable diamond drills with water supply having a core bit diameter of not more than 250 mm. NOTE - For tools having core bits with a diameter of more than 250 mm, additional requirements are under consideration. This standard applies to transportable...
This method covers a procedure for diamond core drilling designed to secure intact samples of rock and some soils that are too hard to sample by soil sampling methods. This method is primarily for obtaining data for foundation and slope design and similar civil engineering purposes, rather...