Use/Relationship: The HEMP Protection Subsystem's Mission Critical System (MCS) Immunity Test Report (MITR) describes the tests, analyses and inspections used by the contractor and documents the results verifying compliance with MIL-STD-461 RS 105 and CS116 testing (or equivalent), testing of each...
Use/Relationship: The High-Altitude EMP (HEMP) Hardness Maintenance (HM) and Hardness Surveillance(HS) (HM/HS) Plan describes HM and inspection procedures, HS test procedures, re-verification test procedures, supply support and training requirements, and technical data requirements for implementing...
Use/Relationship: The HEMP Protection Subsystem Performance Test Report describes the tests, analyses, and inspections used by the contractor and documents the results, verifying compliance with the HEMP interface and performance requirements of a ship during the engineering development phase. The...
Use/relationship: The High-Altitude Electromagnetic Pulse (HEMP) Test Plan for Full Ship Verification Test will be used to perform the Ship Level Verification Test described in MIL-STD- 4023, Appendix D. This DID contains the format, content, and intended use information for the data product...
Use/Relationship: The HEMP Protection Subsystem (HPS) Performance Testing Plan describes the methods of test analysis and inspection used by the contractor to verify compliance with the HEMP interface and performance requirements of a ship during the engineering development phase. The Plan provides...
Use/relationship: The High-Altitude Electromagnetic Pulse (HEMP) Test Report for MIL-STD- 4023 Full Ship Verification Test will be used to obtain essential information from contractors after they perform the MIL-STD-4023 required Ship Level Verification Test described in detail in Appendix D of...
Use/relationship: The MIL-STD-4023 Hardness Allocation Procedure Technical Report shall be used to document the Hardness Allocation procedure for protecting military ships from High Altitude Electromagnetic Pulse (HEMP). The Hardness Allocation Report shall include empirical and analytical data...
Use/Relationship: The HEMP Mission Critical System (MCS) Immunity Test Plan (MITP) shall prescribe the detailed procedures for planning, preparation, implementation, and reporting of Mission Critical System (MCS) Immunity testing as specified by MIL-STD-461 RS103, RS105 and CS116 testing (or...
This specification covers three types of drawn pure and thoriated tungsten wire suitable for fabrication into parts for electron tubes, lamps, and other electron devices, and one type of rod for metal-to-glass sealing (grid wire is excepted): Type 1A, Type 1B, Type 2A, and Type 2B. Types 1A and 1B...
Diese Europäische Norm legt die Anforderungen an Stahl FE-PA18 Abgeschreckt und kaltgezogen Drähte für Feder D ≤ 4,0 mm für Anwendungen in der Luft- und Raumfahrt fest.
1.1 This specification covers two classes of commercial quality round and shaped quenched and tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The quality level is lower than specialty spring quality (Specification...
5.1 This bend test provides information as to the formability or the ability of copper and copper alloy strip to resist cracking when being formed. 5.2 This test method can be used as a quality control tool to determine if material will form to a given radius. 5.3 This test method is also useful in...
Material Description. This standard covers the mechanical, material and quality requirements for two (2) grades of die drawn carbon and alloy steel suspension type U-Bolts in nominal thread diameters of M10 thru M24. The term U-Bolt as referred to herein applies to a cold drawn cylindrical...
Diese Norm gilt für Türklemmen die vorzugsweise auf Wasserfahrzeugen und im Offshore Bereich zum Feststellen von Türen eingesetzt werden.
Diese Europäische Norm beschreibt die Federclip-Bolzen-Kom
1.1 This specification covers two classes of commercial quality round and shaped quenched and tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The quality level is lower than specialty spring quality (Specification...
Use/relationship: a. An SSRA is an assessment performed by program managers (PMs) and materiel developers (MATDEVs), which include concept developers, on all programs that are acquiring, developing, incorporating, or modifying spectrum-dependent (S-D) systems (SDS). Its purpose is to identify and...
This standard describes the correct installation and safety considerations for nitrogen gas springs for use in large stamping dies in the automotive industry. The other parts of the series of standards VDI 3003 describe the different designs in detail and are to be observed...
Diese Europäische Norm legt die Maße, Toleranzen, Anforderungen und die Masse einer Federsenkscheibe zur Anwendung bei der Inneneinrichtung von Luftfahrzeugrümpfen und in strukturellen Anwendungen in der Luft- und Raumfahrt fest.