loading
CSA FUEL SAFETY HANDBOOK - Fuel Safety Handbook
April 1, 1998 - CSA

INTRODUCTION The Fuel Safety Handbook is intended to provide the basic information which is essential to gas technicians working with natural gas and propane fuel gases in Ontario. The Fuel Safety Handbook is intended to address the knowledge needed by Ontario gas technicians...

CSA FUEL SAFETY TRAINING - Fuel Safety Training Manual
April 1, 1997 - CSA

Introduction (60 minutes) Using FSW-1, welcome the participants and introduce yourself to the group. Ask the participants to introduce themselves and indicate as to whether they are natural gas or propane fitters. Use the knowledge and skills of your participants as a means of enriching the...

GM FUELS TABS - GM FUELS CUSTOM TABS
GMNA
A description is not available for this item.
ASTM D975-23 - Standard Specification for Diesel Fuel
August 15, 2023 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ISUZU ISC-C74-201 - Diesel fuel
July 1, 2020 - ISUZU

This standard specifies the required performance of diesel fuel. This standard applies to diesel fuels with the fatty acid methyl ester shell be content of 0.1% or less by mass defined in Japanese compulsory fuel standard.

ASTM D975-22a - Standard Specification for Diesel Fuel
November 1, 2022 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-22 - Standard Specification for Diesel Fuel
October 1, 2022 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-21 - Standard Specification for Diesel Fuel
August 1, 2021 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

FMAPPROVAL 6063 - Diesel Fuel Maintenance Systems
May 1, 2020 - FM

This standard encompasses the design and performance requirements for diesel fuel maintenance systems. Fuel filtration and fuel polishing systems may be evaluated using this standard. Mobile filtration systems are not included within the scope of this standard. There is...

ASTM D975 - Standard Specification for Diesel Fuel
November 1, 2020 - ASTM

This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-20c - Standard Specification for Diesel Fuel
November 1, 2020 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-20b - Standard Specification for Diesel Fuel
August 1, 2020 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-20a - Standard Specification for Diesel Fuel
June 1, 2020 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-20 - Standard Specification for Diesel Fuel
March 15, 2020 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D613-23 - Standard Test Method for Cetane Number of Diesel Fuel Oil
March 1, 2023 - ASTM International

1.1 This test method covers the determination of the rating of diesel fuel oil in terms of an arbitrary scale of cetane numbers using a standard single cylinder, four-stroke cycle, variable compression ratio, indirect injected diesel engine. 1.2 The cetane number scale covers...

ASTM D975-19c - Standard Specification for Diesel Fuel
December 15, 2019 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

QPL-53021 - Stabilizer Additive, Diesel Fuel
December 19, 2019 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-S-53021 Stabilizer Additive, Diesel Fuel MIL-S-53021A, dated 25 September 1998, is hereby reactivated and may be used for either new or existing design acquisition. This list has been prepared for use by...

9986456 - Diesel Fuel, Chinese Factory Fill
October 1, 2019 - GMNA

Material Description. This specification describes a diesel factory-fill fuel for GM China assembly plants. Factory-fill fuel is intended for use in vehicles which are stored for extended periods of time at various locations in the market or in storage tanks where the rate of...

ASTM D975-19b - Standard Specification for Diesel Fuel
June 1, 2019 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

GME B 040 0010 - Diesel fuel, cold stable
January 1, 2021 - GME
A description is not available for this item.
Advertisement