IEC 60958-5:2021 enhances the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1 and IEC 60958-3, introducing: - multichannel; - multi-stream; - high-resolution; - multimedia extension; - related applications.
This part of IEC 60958 enhances the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1 and IEC 60958-3, introducing: - multichannel; - multi-stream; - high-resolution; - multimedia extension; - related applications. NOTE IEC...
This part of IEC 61937 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital interface can be used in consumer applications. The professional mode is not...
This part of IEC 61937 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital interface can be used in consumer applications. The professional mode is not...
This standard specifies the real-time, RTP-based transport of PCM digital audio streams over IP networks by reference to AES67. An SDP-based signaling method is defined for metadata necessary to receive and interpret the stream. Non-PCM digital audio signals including...
This part of IEC 61937 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This document specifies burst-info, which defines content information about the data contained in the burst-payload.
This part of IEC 61937 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This document specifies burst-info, which defines content information about the data contained in the burst-payload.
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing environment, the interface is primarily intended to carry stereophonic...
This part of IEC 60958 specifies the format for coding audio used for the audio content. Together with IEC 60958-1, IEC 60958-4-2, and IEC 60958-4-4, it specifies an interface for serial digital transmission of two channels of periodically sampled and linearly represented...
This part of IEC 60958 specifies the format for coding audio used for the audio content. Together with IEC 60958-1, IEC 60958-4-2, and IEC 60958-4-4, it specifies an interface for serial digital transmission of two channels of periodically sampled and linearly represented...
This part of IEC 60958 specifies the format for coding audio used for the audio content. Together with IEC 60958-1, IEC 60958-4-2, and IEC 60958-4-4, it specifies an interface for serial digital transmission of two channels of periodically sampled and linearly represented...
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents define items specific to particular...
This document specifies a file format for interchanging audio data between compliant equipment. It is primarily intended for audio applications in professional recording, production, post-production, and archiving. It is derived from the AES31-2 [2] but is also compatible with variant...