Among the three options described in the introduction, this Recommendation limits the scope to the employed technologies to improve spectral efficiency for downstream and upstream over hybrid fibre/coax (HFC)-based networks. The requirements stated herein are intended to be technology neutral....
This part of IEC 62783 covers indoor cables and specifies the definitions and requirements of twin-axial cables used in digital communication systems. This document, which is a family specification, gives additional requirements for twinax cables for use in IEEE Std 802...
This part of IEC 62783 specifies definitions and requirements of twinax cables used in digital communication systems. These cables are intended to be used in indoor applications. This generic specification details the requirements and transmission characteristics for single...
5.1 Real-time detection and assessment of cracks and other flaws in concrete structures is of great importance. A number of methods have been developed and standardized in recent decades for non-destructive evaluation of concrete structures as well as methods for in-place evaluation of concrete...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability. 4.2...
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application is 1000BASE-T1; see ISO/IEC TR 11801-9906. The transmission characteristics of these...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability. 4.2...
1.1 This practice covers the procedure for the post installation verification and acceptance of buried pipe deformation using a visible rotating laser light diode(s), a pipeline and conduit inspection analog or digital CCTV camera system and image processing software. The combination CCTV...
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial outdoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial indoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...
This part of EN 50117 which is a sectional specification applies to coaxial outdoor drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals and interactive services in accordance with EN 60728-1, EN...