- Trained on our vast library of engineering resources.
loading
IHS VIDEO STANDARDS - VIDEO STANDARDS COLLECTION
IHS
A description is not available for this item.
IEEE DIGITAL SYSTEMS-DES - DIGITAL SYSTEMS-DESIGN WITH VHDL AND SYNTHESIS
IEEE
A description is not available for this item.
IEEE DIGITAL TRANSMISSION - DIGITAL TRANSMISSION ENGINEERING
IEEE
A description is not available for this item.
IEEE DIGITAL DESIGN - DIGITAL DESIGN AND MODELING WITH VHDL AND SYNTHESIS
IEEE
A description is not available for this item.
IEEE DIGITAL PROCESSING - DIGITAL PROCESSING HANDBOOK
IEEE
A description is not available for this item.
ARINC 818 - AVIONICS DIGITAL VIDEO BUS (ADVB) HIGH DATA RATE
December 16, 2019 - ARINC

Scope and Purpose This document defines digital video interface standards for all types of flight deck video. It represents the consensus view of airlines, airframe manufacturers, avionic suppliers, and others who participated in the development of this standard. This document...

SNZ AS/NZS IEC 62676.3 - Video surveillance systems for use in security applications Part 3: Analog and digital video interfaces
April 24, 2020 - SNZ

This Part of IEC 62676 specifies physical, electrical and software interface (non-IP) specifications of analog and digital video interface in video surveillance systems (so far called CCTV) applications. Video interfaces are used both for connection and transmission of...

DEF STAN 00-82 - Digital Video Distribution
August 21, 2009 - MODUK

The aim of the Vetronics Infrastructure for Video Over Ethernet (VIVOE) standard is to promote the interoperability of present and future land platform digital video distribution systems. A VIVOE network is used for the distribution of digital video within a...

DS/ETSI EN 300 743 V1.6.1 - Digital Video Broadcasting (DVB); Subtitling systems
November 6, 2018 - DS

The present document specifies the method by which subtitles, logos and other graphical elements may be coded and carried in DVB bitstreams. The system applies Colour Look-Up Tables (CLUTs) to define the colours of the graphical elements. The transport of the coded graphical elements is based on...

CEI EN 62889 - Digital video interface - Gigabit video interface (GVIF) for multimedia systems
January 1, 2016 - CEI

This International Standard describes a serial digital interface, gigabit video interface (GVIF) for the interconnection of digital video equipment. The GVIF is primarily intended to carry high-speed digital video data for general usage and is well suited...

DS/EN 62889 - Digital video interface - Gigabit video interface for multimedia systems
June 18, 2015 - DS

This International Standard describes a serial digital interface, gigabit video interface (GVIF) for the interconnection of digital video equipment. The GVIF is primarily intended to carry high-speed digital video data for general usage and is well suited...

IEC 62889 - Digital video interface - Gigabit video interface for multimedia systems
April 1, 2015 - IEC

This International Standard describes a serial digital interface, gigabit video interface (GVIF) for the interconnection of digital video equipment. The GVIF is primarily intended to carry high-speed digital video data for general usage and is well suited...

ITU-T J.1102 - Interface specifications for IP-based switched digital video using DOCSIS
August 1, 2015 - ITU-T

This Recommendation defines the interface specifications of the IP-based switched digital video (SDV) using data over cable service interface specification (DOCSIS). The interface specifications described in this Recommendation are defined according to [ITU-T J.1101]. The interface...

NR/L2/SIG/19820/J01 - Signalling Product Specifications: Digital Video Recorders for Use at Level Crossings
March 2, 2019 - NR

This specification specifies the physical, export and quality requirements for a DVR to be used at a level crossing. It applies to all stakeholders involved in the procurement, operation and maintenance of video monitoring equipment for use on level crossings. Purpose This specification: a)...

Digital Video Image Quality and Perceptual Coding
November 18, 2005 - CRC

The hand is quicker than the eye. In many cases, so is digital video. Maintaining image quality in bandwidth- and memory-restricted environments is quickly becoming a reality as thriving research delves ever deeper into perceptual coding techniques, which discard superfluous data that...

DS/ETSI EN 300 468V1.16.1 - Digital Video Broadcasting (DVB); Specification for Service Information (SI) in DVB systems
September 3, 2019 - DS

The present document specifies the Service Information (SI) data which forms a part of DVB bitstreams, in order that the user can be provided with information to assist in selection of services and/or events within the bitstream, and so that the Integrated Receiver Decoder (IRD) can automatically...

ITU-T J.1104 - Control specification for IP-based switched digital video using data over cable service interface specifications
October 1, 2016 - ITU-T

This Recommendation defines the operator control specifications of the IP-based switched digital video (SDV) using data over cable service interface specification (DOCSIS). The operator control specifications described in this Recommendation are defined as follows: system control and...

DS/ETSI EN301545-2 V1.3.1 - Digital Video Broadcasting (DVB); Second Generation DVB Interactive Satellite System (DVB-RCS2); Part 2: Lower Layers for Satellite standard
August 4, 2020 - DS

The present document is a specification of the lower layers and the lower layer signalling system for the two-way satellite network variants defined by ETSI TS 101 545-3 [i.16]. The present document constitutes a complete specification of the lower layers for a transparent star satellite network, a...

Advertisement