loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
IEEE DISCRETE-TIME - DISCRETE-TIME PROCESSING OF SPEECH SIGNALS
IEEE
A description is not available for this item.
API DISCUSSION PAPER 044 - STATE TAXATION OF OIL AND GAS PRODUCTION
API
A description is not available for this item.
DISC FORM 3000 - DISC MASTER DOCUMENT - PURCHASE/DELIVERY ORDERS,
DOD
A description is not available for this item.
DISC FORM 644 - DISC MASTER SOLICITATION
DOD
A description is not available for this item.
DISC FORM 2000 - DISC MASTER SOLICITATION
DOD
A description is not available for this item.
NR/L3/ELP/27240/NR/DISC5A - Routine Maintenance of Batteries - Sealed and Top Up Type - and Associated Battery Charging Equipment
December 5, 2020 - NR

Includes: This instruction covers the procedure for the routine maintenance of batteries - sealed and top up type - and associated battery charging equipment installed on A.C. & D.C. Electrified Lines. Excludes: -

NR/L3/ELP/27240/NR/DISC4E - Routine Maintenance of 25kv Auxiliary Transformers
December 5, 2020 - NR

Includes: This instruction covers the routine maintenance of 25 kV Auxiliary Transformers located at signal supply points (i.e. PSP, ASP, etc..). Excludes: Voltage Regulators (these are covered in NR/DIST C07a)

NR/L3/ELP/27240/NR/DISC01 - Inspection and Maintenance of 25 kV a.c. Switching Stations
December 5, 2020 - NR

Includes: This instruction covers the routine inspection and maintenance of all 25 kV A.C. switching station buildings including brick buildings, metal clad cabins and Structure Mounted Outdoor Switchgear ancillary equipment enclosures. Excludes:

J2522_202312 - Inertia Dynamometer Disc and Drum Brake Effectiveness Test Procedure
December 13, 2023 - SAE International

This SAE Recommended Practice establishes a standard method to perform screening test sequences that identify a brake friction material's effectiveness under various test conditions. The result is an evaluation of brake friction material effectiveness under a set of defined braking conditions...

ECMA 395 - Recordable Compact Disc Systems CD-RW Ultra-Speed
December 1, 2010 - ECMA

The CD ReWritable (CD-RW) system gives the opportunity to write, erase, overwrite and read CD information. The recorded CD-RW disc has a lower reflectivity than a "Red Book compatible" disc, so it must be played back on "CD-RW enabled CD-players". A CD-RW enabled CD-player can...

J1671_202305 - Outboard Mounted Brake Drum/Disc Wheel Hub Interface Dimensions - Truck and Bus
May 19, 2023 - SAE International

This recommended practice contains dimensions and tolerances for outboard mounted brake drums and disc wheel hubs in the interface areas. This recommended practice is intended for outboard mounted brake drums and disc wheel hubs commonly used on class 7 and 8 commercial vehicles....

ECMA 394 - Recordable Compact Disc Systems CD-R Multi-Speed
December 1, 2010 - ECMA

The CD Recordable (CD-R) system gives the opportunity to write once and read many times CD information. The recorded CD-R disc is „Red Book compatible‟, so it can be played back on conventional CD-players. The CD-R format gives the possibility for both Audio and Data recording.

Advertisement