This specification defines the dimensions and connector locations of 88.9 millimeters (3.5 inches) small form factor disk drives. The purpose of this specification is to define the external characteristics of small form factor disk drives so that products from different...
This specification defines the dimensions and connector locations of 63.5 millimeters (2.5 inches) small form factor disk drives. The purpose of this specification is to define the external characteristics of small form factor disk drives so that products from different...
This CID covers the general requirements for a single drive, multimedia, half height, CD-ROM, disk drive unit with controller card, cabinet, cables, holder cartridges, software programs, and other accessories as specified. CD-ROM disk drive units covered by this...
This CID covers the general requirements for a dual drive, multimedia, half height, CD-ROM, disk drive unit with one controller card, cabinet, interface cables, two holder cartridges, software programs and other accessories as specified. CD-ROM disk drive units...
This CID covers the general requirements for a four drive, multimedia, half height, CD-ROM, disk drive unit with one controller card, cabinet, interface cables, four cartridges, software programs and other accessories as specified. CD-ROM disk drive units covered...
This CID covers the general requirements for an internal, single drive, multimedia, half height, CD-ROM, disk drive unit with controller card, cables, holder cartridge, software programs, and other accessories. CD-ROM disk drive units covered by this CID are...
This specification defines the dimensions and connector locations of 45 millimeter (1.8 inch) small form factor disk drives. Purpose The purpose of this specification is to define the external characteristics of small form factor disk drives so that products from...
This standard defines the dimensions and interconnections of 133.35 mm (5.25 in) small form factor disk drives. The purpose of this standard is to define the external characteristics of small form factor disk drives so that products from different vendors may be used in...
Describes the Logical Level 2 (device level) Interface for disk drives.