1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the exception of: a) dock levellers for marine and aircraft...
This section species surface mounted hydraulic dock lifts. NFPA 70 NEMA KS-1 SAA AS1318
A. This section specifies electrohydraulic hinged lip board type dock levelers.
NOTE: This guide specification covers requirements for dock bumpers, truck-trailer restraining devices, and industrial, mechanical and electro-hydraulic dock levelers of the fixed hinged type.
This section specifies dock bumpers, and door seals.
This CID covers a conveyor high-line dock to act as a holding area for single or married military pallets, ISO and lower deck containers, and type V aerial delivery platforms.
This standard applies to the construction and operation of marinas, boatyards, yacht clubs, boat condominiums, docking facilities associated with residential condominiums, multiple-docking facilities at multiple-family residences, and all associated piers, docks, and floats....
7.1 A-UGVs operate in a wide range of applications such as manufacturing facilities and warehouses. The testing results of the candidate A-UGV shall describe, in a statistically significant way, the ability of the A-UGV to position itself at a fixed location or relative to a dock. This test...
This test method defines standard tests that demonstrate and confirm positioning of an A-UGV. Positioning, the repeatability of A-UGV location when stationary after completing maneuvers to a stop location, may be defined globally or locally relative to local infrastructure. The latter has become...