loading
GME TKK-00-405 - Door Frame Stiffness
October 1, 2008 - GME
A description is not available for this item.
HN 2234 - SPONGE - DOOR FRAME WEATHERSTRIP
HOLDEN
A description is not available for this item.
HN 2233 - WEATHERSTRIP - DOOR FRAME
HOLDEN
A description is not available for this item.
HN 2230 - MOULDING - DOOR FRAME WEATHERSTRIP
HOLDEN
A description is not available for this item.
HN 2226 - DOOR FRAME WEATHERSTRIP - HARD RUBBER
HOLDEN
A description is not available for this item.
GME TKK-99-162 - Door Window Frame Fatique
October 1, 2008 - GME
A description is not available for this item.
AD 93-16-12 - EMERGENCY DOOR FRAME SUPPORT\RAYTHEON AIRCRFT CO\400A\400T
FAA
A description is not available for this item.
GMKOREA EDS-T-3233 - DOOR UPPER WINDOW FRAME BENDING TEST
October 15, 2008 - GMKOREA

This standard applies to doors for passenger cars and MPV. Particulars not specified here shall follow drawing specifications. PURPOSE This standard aims at specifying bending test methods and test standard to evaluate stiffness characteristics of the door upper window frame in...

ANSI A115 SET STEEL - STEEL DOOR AND FRAME PREPARATION FOR HARDWARE
DHI
A description is not available for this item.
SDI 113 - Standard Practice for Determining the Steady State Thermal Transmittance of Steel Door and Frame Assemblies
January 1, 2001 - SDI/DOOR

This document establishes a minimum standard and a method of test for thermal effectiveness of steel door and frame assemblies under circumstances that might reasonably be considered normal field applications and conditions.

GMW15088 - Door System Upper Frame Rigidity Structural Test
January 1, 2018 - GMW
A description is not available for this item.
AS1931-4 - AS1931 Frame for Access Door
December 5, 1941 - SAE Industry Technologies Consortia

No scope available.

AS1934-4 - AS1934 Frame for Access Door
December 5, 1941 - SAE Industry Technologies Consortia

No scope available.

DS/ISO 3008-4 - Fire resistance tests – Door and shutter assemblies – Part 4: Linear joint fire seal materials used to seal the gap between a fire door frame and the supporting construction
February 22, 2021 - DS

This document specifies a standard test methodology and resulting field of direct application which are applicable to linear joint fire seal materials used to seal around fire door sets which have been tested in accordance with ISO 3008‑1. The test methodology described in this document uses...

ISO 3008-4 - Fire resistance tests — Door and shutter assemblies — Part 4: Linear joint fire seal materials used to seal the gap between a fire door frame and the supporting construction
February 1, 2021 - ISO

This document specifies a standard test methodology and resulting field of direct application which are applicable to linear joint fire seal materials used to seal around fire door sets which have been tested in accordance with ISO 3008-1. The test methodology described in this document uses...

Advertisement