loading
JIS DRAWING HDBK - JIS Drawing Handbook
January 1, 2019 - JSA
A description is not available for this item.
J2859_202303 - Hybrid III Large Male Drawing Package
March 8, 2023 - SAE International

This SAE Surface Vehicle Information Report identifies and defines the drawings and parts relating to the use of the Hybrid III Large Male Test Dummy.

AS4296A - Drawing Interpretation and Standard Machining Practices, Couplings, Fittings, and Hose Ends, Fluid Systems
June 2, 2023 - SAE International

This SAE Aerospace Standard (AS) provides general information for the interpretation and clarification of engineering drawing requirements relating to the manufacture and inspection of fluid system couplings, tube fittings, and hose ends. Because it is impractical to define every minute...

ASTM B229-12(2023) - Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
October 1, 2023 - ASTM International

This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors are classified under the following type designations: Type A,...

ASTM D7440-23 - Standard Practice for Characterizing Uncertainty in Air Quality Measurements
September 1, 2023 - ASTM International

6.1 A primary use intended for this practice is for qualifying ASTM International Standards as Standard Test Methods. In the past, a "Precision and Bias" report has been required. However, recently a statement of uncertainty has become an acceptable alternative to Guide D3670. Inclusion of such a...

ASTM B103/B103M-23 - Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
October 1, 2023 - ASTM International

1.1 This specification covers the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar for general application produced from Copper Alloy UNS Nos. C51000, C51100,...

ASTM B936-23 - Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
October 1, 2023 - ASTM International

1.1 This specification covers the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar. Note 1: Since Copper Alloy UNS No. C18080 is frequently used in a variety of applications where yield strength and stress-corrosion resistance may be critical, it is recommended...

AS65113AR-3 - AS65113AR Amendment Record for Drawing Standard No. AS65113
May 26, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

AS54381AR-2 - AS54381-390AR Amendment Record for Drawing Standard No. AS54381-390
May 26, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

ASTM F2291-23b - Standard Practice for Design of Amusement Rides and Devices
September 1, 2023 - ASTM International

1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...

ASTM F2291-23a - Standard Practice for Design of Amusement Rides and Devices
August 1, 2023 - ASTM International

1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...

ASTM D7737/D7737M-15(2023) - Standard Test Method for Individual Geogrid Junction Strength
June 1, 2023 - ASTM International

5.1 This index test method is to be used to determine the strength of an individual junction in a geogrid product. The test is performed in isolation, while in service the junction is typically confined. Thus the results from this test method are not anticipated to be related to design performance....

ASTM E55-23 - Standard Practice for Sampling Wrought Nonferrous Metals and Alloys for Determination of Chemical Composition
June 1, 2023 - ASTM International

1.1 This practice covers the sampling, for the determination of chemical composition (Note 1), of nonferrous metals and alloys that have been reduced to their final form by mechanical working; that is, by such means as rolling, drawing, and extruding. 1.1.1 Refer to Practice E255 for copper...

ASTM G223-23 - Standard Test Method for Measuring Friction and Adhesive Wear Properties of Lubricated and Nonlubricated Materials Using the Twist Compression Test (TCT)
June 1, 2023 - ASTM International

5.1 This test method is designed to rank material couples, surface treatments, and lubricants by CFT and in their resistance to adhesive wear. Since adhesive wear is a complex phenomenon and stochastic in nature, it is essential to evaluate surfaces to confirm the presence of adhesion. 5.2 This...

ASTM A1018/A1018M-23 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
May 1, 2023 - ASTM International

This specification covers standards for hot-rolled, heavy-thickness steel sheet and strip coils. The materials shall come in the following designations: (a) Commercial Steel (or CS) of Types A and B, and Standard Steel Designation; (b) Drawing Steel (DS) of Types A and B, and Standard Steel...

ASTM A653/A653M-23 - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
May 1, 2023 - ASTM International

This specification covers steel sheet, zinc-coated (galvanized) or zinc-iron alloy-coated (galvannealed) by the hot-dip process in coils and cut lengths. The material is available in several designations as follows: commercial steel, forming steel, deep drawing steel, extra deep...

ASTM E433-71(2023) - Standard Reference Photographs for Liquid Penetrant Inspection
June 1, 2023 - ASTM International

1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a reference for acceptance standards, specifications and drawings. 1.2 Actual dimensions including...

ASTM G134-17(2023) - Standard Test Method for Erosion of Solid Materials by Cavitating Liquid Jet
June 1, 2023 - ASTM International

5.1 This test method may be used to estimate the relative resistances of materials to cavitation erosion, as may be encountered for instance in pumps, hydraulic turbines, valves, hydraulic dynamometers and couplings, bearings, diesel engine cylinder liners, ship propellers, hydrofoils, internal...

ARP6991 - MPR Micropitting Test Method
May 30, 2023 - SAE International

This method is designed to evaluate the micropitting performance of currently available and future aviation turbine oil formulations. Drawing on previously performed tests documented in AIR6989, the method comprises of three rings rotating against a rotating central roller configuration...

Advertisement