ASTM D6914-04(2010) - Standard Practice for Sonic Drilling for Site Characterization and the Installation of Subsurface Monitoring Devices
July 1, 2010
- ASTM International
Sonic drilling is used for geoenvironmental investigative programs. It is well suited for environmental projects of a production-orientate
ASTM D6914/D6914M-16 - Standard Practice for Sonic Drilling for Site Characterization and the Installation of Subsurface Monitoring Devices
November 15, 2016
- ASTM International
5.1 Sonic drilling is a rapid, primarily dry drilling method (see 5.2), used both in geotechnical applications to avoid hydraulic fracturing, and in environmental site exploration. Geotechnical applications include exploration for tunnels, underground excavations, and installation of...