1.1 This practice sets forth guidelines to control respiratory hazards in the metal removal environment. 1.2 This practice does not include prevention of dermatitis, which is the subject of Practice E2693, but it does adopt a similar systems management approach with many control elements in common....
4.1 Core sampling is an acceptable way of obtaining a test specimen without destroying the usefulness of a cathode block. 4.1.1 Test specimens obtained by this guide can be used by producers and users of cathode blocks for the purpose of conducting the tests in Note 1 to obtain comparative physical...
5.1 This test method is used to assess in situ strength of undisturbed soil and compacted materials (or both). The penetration rate of the 8 kg [17.6 lb] DCP can be used to estimate in situ CBR (California Bearing Ratio), to identify strata thickness, shear strength of strata, and other material...
1.1 This practice covers the requirements and test methods of an EPA-approved alternative work practice (AWP) for the replacing of an Asbestos Cement (AC) pipe by the Close Tolerance Pipe Slurrification Method in accordance with said EPA CTPS AWP issued on June 10, 2019. This process utilizes a...
This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced ventilation systems. The flanges shall be classified according to types as follows: Type I and Type II....
This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical composition requirements in nickel, cobalt, copper, carbon, iron, sulfur, phosphorus, manganese, silicon,...
This specification establishes general requirements, unless otherwise specified in the specific product specification, for zinc and zinc alloy products. Final product (ingots, slabs, jumbos, etc.) shall conform to the chemical composition requirements prescribed in the applicable product...
SAE J2886 Design Review Based on Failure Modes (DRBFM) Recommended Practice is intended for Automotive and Non-Automotive applications. It describes the basic principles and processes of DRBFM including planning, preparation, change point FMEA, design reviews, decisions based on actions completed,...
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and deformation characteristics of connections in wood and wood-base products resulting from the...
1.1 This standard will measure the effects on the accuracy of computer assisted surgery (CAS) systems of the environmental influences caused by equipment utilized for bone preparation during the intended clinical application for the system. The environmental vibration effect covered in this...
The purpose of this SAE Recommended Practice is to establish a testing procedure to determine the performance capability of heavy-duty vehicle cooling systems to meet Original Equipment Manufacturer or end user thermal specifications to ensure long term reliable vehicle operations. The...