This specification establishes standards of performance and quality for the design, manufacture, and fabrication of marine drilling riser equipment used in conjunction with a subsea blowout preventer (BOP) stack. This specification provides the requirements for the following major...
This specification defines the requirements for performance, design, materials, testing and inspection, welding, marking, handling, storing, and shipping of drill-through equipment used for drilling for oil and gas. It also defines service conditions in terms of pressure,...
Foreword This supplement covers changes for API Std 7B (Tenth Edition): Specification for Rotary Drilling Equipment as adopted by the Committee on the Standardization of Rotary Drilling Equipment at the 1947 and 1948 meetings and previously published in Sup. 2; also...
This European Standard, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life...
This European Standard, together with part 1, deals with all significant hazards for horizontal directional drilling equipment (HDD) when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life...
1.1 This guide describes the design, selection considerations, and installation procedures for the placement of polyethylene (PE) pipe or conduit below ground using maxi-horizontal directional drilling equipment. The pipes or conduits may be used for various applications including...
This standard specifies requirements for repair and remanufacture of drill-through equipment built under API 16A. This standard also applies to repair and remanufacture of drill-through equipment manufactured to API 6A requirements and produced prior to the existence of...
1.1 This guide covers sampling of carbon cathode blocks used in the production of aluminum, and details procedures for taking samples from single cathode blocks. It covers equipment and procedures for obtaining samples from cathode blocks in a manner that does not destroy the cathode block...
Gives nomenclature and leading dimensions for interchangeability of equipment for drilling holes 30 mm to 200 mm diameter, yielding cores of 17 mm to 165 mm diameter. Relates to parallel wall drill rods and couplings; casing, casing couplings, casing bits, casing shoes, drive...
The purpose of this SAE Recommended Practice is to establish a testing procedure to determine the performance capability of heavy-duty vehicle cooling systems to meet Original Equipment Manufacturer or end user thermal specifications to ensure long term reliable vehicle operations. The...