loading
ISO 1081 - Belt Drives - V-Belts and V-Ribbed Belts, and Corresponding Grooved Pulleys - Vocabulary
December 1, 2013 - ISO

This International Standard specifies the terms and definitions, in English and French, relating to aromatic natural raw materials. This International Standard defines terms relating to V-belt drives, V-belts, hexagonal belts, joined V-belts...

JIS B 1860 - Belt drives - V-belts and V-ribbed belts, and corresponding grooved pulleys - Vocabulary
September 20, 2018 - JSA

This Standard defines terms relating to general-use seamless V-belts, V-ribbed belts, V-grooved pulleys and V-ribbed pulleys that are intended for power transmission. NOTE The International Standard corresponding to this Standard and the symbol of degree of...

A-A-52155 - ENGINE ACCESSORY DRIVE V-BELTS
NPFC
A description is not available for this item.
JIS B 1863 - Belt drive -- V-ribbed belts -- Fatigue test
March 23, 2020 - JSA
A description is not available for this item.
ISO 2790 - Belt drivesV-belts for the automotive industry and corresponding pulleys — Dimensions
June 1, 2020 - ISO

This document specifies the requirements for belts and pulleys for V-belt drives used for driving auxiliaries of internal combustion engines for the automotive industry.

ISO 24035 - Belt drives - V-belts and the corresponding pulleys for agricultural machineries - Dimensions
May 1, 2014 - ISO

This International Standard provides dimensional details of the V-drive belts used on agricultural machinery. It is intended to reflect practice (at the time of publication) in the design of such drives and to provide, where practicable, links to International Standards...

J637_201208 - Automotive V-Belt Drives
August 14, 2012 - SAE International

The following information is intended as a guide to be used for evaluating belt construction, source approval, and quality audit. This recommendation has been prepared from existing literature, including standards, specifications, and data supplied by both producers and users. These...

ASABE S211 - V-Belt and V-Ribbed Belt Drives for Agricultural Machines
July 1, 2017 - ASABE

This Standard establishes acceptable manufacturing tolerances, methods of measuring, and proper application for drives using V-belts or V-ribbed belts. They may be used individually or in matched sets. This Standard is unique to agricultural belt...

JIS B 1862 - Belt drivesV-ribbed pulleys and belts—PK profile: Dimensions
June 20, 2019 - JSA

This Standard specifies the principal dimensional characteristics of groove profiles of V-ribbed pulleys (hereafter referred to as pulleys), together with those of the corresponding V-ribbed belts (hereafter referred to as belts) of PK profile which are used...

BS ISO 1081 - Belt drivesV-belts and V-ribbed belts, and corresponding grooved pulleys — Vocabulary
December 31, 2013 - BSI
A description is not available for this item.
ISO 5292 - Belt Drives - V-Belts and V-Ribbed Belts - Calculation of Power Ratings
January 1, 1995 - ISO
A description is not available for this item.
A-A-52160 - INDUSTRIAL V-BELTS (MULTIPLE DRIVE)
May 4, 2017 - NPFC

This commercial item description (CID) covers the general requirements for V-type industrial drive belts. V-type industrial drive belts covered by this CID are intended for commercial/industrial applications.

Advertisement