This PAS describes low voltage shore connection (LVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This PAS is applicable to the design, installation and testing of LVSC systems and addresses: LV shore distribution systems; shore-to-ship connection...
This international standard (standard) describes HVSC systems, on board the ship and on 290 shore, to supply the ship with electrical power from shore. 291 This standard is applicable to the design, installation and testing of HVSC systems and 292 addresses: 293 • HV shore distribution system, 294...
This instruction applies to non-nuclear advance planning products prepared by SHAPEC for SSN Class submarine availabilities including Engineered Refueling Overhauls (EROS), Depot Modernization Periods (DMPs), Selected Restricted Availabilities (SRAs), Interim Dry Dockings (IDDs),...
Scope of the safety certification program (SCP). The scope of the SCP is as follows: Purpose. The purpose of the SCP is to ensure the safety of U.S. Navy ships during docking and undocking operations, while in dock, while under construction, and during launching and transfer...
Use/Relationship: The plan will document a detailed plan to safely dock and undock the vessel(s). It is used by the Government to review, comment, and approve docking and undocking plans prior to each docking and undocking evolution. This DID contains the format and content...
IEC/IEEE 80005-1:2019 describes high-voltage shore connection (HVSC) systems, onboard the ship and on shore, to supply the ship with electrical power from shore. This document is applicable to the design, installation and testing of HVSC systems and addresses: - HV shore distribution systems, -...
7.1 A-UGVs operate in a wide range of applications such as manufacturing facilities and warehouses. The testing results of the candidate A-UGV shall describe, in a statistically significant way, the ability of the A-UGV to position itself at a fixed location or relative to a dock. This test...
This standard applies to the construction and operation of marinas, boatyards, yacht clubs, boat condominiums, docking facilities associated with residential condominiums, multiple-docking facilities at multiple-family residences, and all associated piers, docks, and floats....
This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and like applications in marine environments. The steel shall be semi-killed...
This document specifies a test for damage qualification of reinforced concrete beams in services as bridges, docks and buildings.
This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and like applications in marine environments. The steel shall be semi-killed...
This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and like applications in marine environments. The steel shall be semi-killed...
This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and like applications in marine environments. The steel shall be semi-killed...
This specification deals with the standard structural quality of high-strength low-alloy nickel, copper, phosphorus steel H-piles and sheet piling for use in the construction of dock walls, bulkheads, excavations, and like applications in marine environments. The steel shall be semi-killed...
This test method defines standard tests that demonstrate and confirm positioning of an A-UGV. Positioning, the repeatability of A-UGV location when stationary after completing maneuvers to a stop location, may be defined globally or locally relative to local infrastructure. The latter has become...