This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation codes PE 2606, PE 2706, PE 2708, PE 3608, PE 3708, PE 3710, PE 4608, PE 4708, and PE 4710.* The pipe and fittings are primarily intended for use in...
Abstract: Volume 01.02 includes standards that describe the property requirements of steel castings used for general applications, structural purposes, and high-temperature and low-temperature service. It also features alloy-casting specifications for castings made of nickel and chromium alloys....
This specification covers standard requirements for ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings are classified by grades based on mechanical property requirements. These iron castings shall meet the specified values of tensile...
This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450 °F. For temperatures above 450 °F and up to 650 °F, only Grade 60-40-18 castings are suitable (Note 1). Valves, flanges,...
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450F. For temperatures above 450F and up to 650F, only Grade 60-40-18 castings are suitable (Note 0). 1.2 Valves,...
Material Description. This standard specifies austempered ductile graphite iron castings used by GM Korea Company (hereinafter referred to as the "GM Korea").
This Standard Practice establishes requirements for ductile iron swing check valves with flanged, threaded, mechanical-joint, push-on, grooved, and shoulder ends for general purpose. This Standard Practice covers check valves for installation in pipelines that are horizontal or in...
This information sheet is designed to familiarize the gear designer with austempered ductile iron and, in particular, its use in gears and power train components. It covers the areas of designing, purchasing, specifying and verifying the material for the application.
NOTE: This guide specification covers the requirements for storm drainage piping systems using concrete, clay, steel, ductile iron, aluminum, polyvinyl chloride (PVC), polyethylene (PE), polypropylene (PP) pipe and steel reinforced polyethylene (SRPE) pipe.
This MSS Standard Practice applies to the spot facing for U.S. customary (inch-series) bolting of pipe flanges in bronze, gray iron, ductile iron, or steel when cast integral with valves and fittings, as well as the companion flanges, when so required by the standard for...
This Standard specifies requirements for screwed end valves and flanged end valves made of malleable cast iron and ductile cast iron used for general machinery (hereafter referred to as valves). Annex C shows for reference the operation restriction torque for operating the...
Receive a 20% discount when you order the Ductile Iron Handbook and the Ductile Iron Microstructure Rating Chart together (each item is shipped separately).
This index identifies standard specifications that cover the manufacture of cast iron soil pipe and fittings used in sanitary and storm drain, waste, and vent applications. It also includes ductile iron sanitary sewer and culvert piping. NOTE 1-The text of this standard...
1.1 This index identifies standard specifications that cover the manufacture of cast iron soil pipe and fittings used in sanitary and storm drain, waste, and vent applications. It also includes ductile iron sanitary sewer and culvert piping. Note 1: The text of this...
This specification covers ductile iron and austenitic ductile iron for Military applications. Ductile iron shall be furnished in the following grades and types, as specified (see 6.2): Grade 60-45-15 (ASTM A 395) Grade D-2 (ASTM A 439), type I or II Grade...
This standard describes the materials and procedures for rehabilitation of existing potable water pipelines 4 in. (100 mm) to 36 in. (900 mm) in diameter using pipe bursting. Potable water pipeline materials that can be pipe burst include asbestos cement, cast iron,...
This European Standard specifies the requirements and associated test methods applicable to ductile iron fittings, ductile iron and mild steel couplings and flange adaptors and their joints to be used with poly(vinyl chloride) (PVC-U) pipes or polyethylene (PE) pipes. It...
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile iron, also known as austenitic nodular iron or austenitic spheroidal...
Material Description. This standard specifies the ductile cast irons for elevated temperature service used by GM Korea Company (hereinafter referred to as the "GM Korea").