5.1 This test method provides a way to detect contamination on printed wiring board fingers that affects the electrical performance of such fingers. Such contamination may arise during PWB manufacture, circuit assembly, or service life and may include solder mask, solder flux, hardened...
This specification details the performance requirements of a family of sealers designed to be compatible with the three (3) wet compact painting process which uses waterborne basecoat plus Two (2) Component (2K) clearcoat topcoat systems. The materials are, applied in the paint shop after the...
5.1 This test method provides a way to detect contamination on printed wiring board fingers that affects the electrical performance of such fingers. Such contamination may arise during PWB manufacture, circuit assembly, or service life and may include solder mask, solder flux, hardened...
This test method provides a way to detect contamination on printed wiring board fingers that affects the electrical performance of such fingers. Such contamination may arise during PWB manufacture, circuit assembly, or service life and may include solder mask, solder flux, hardened...
This test method provides a way to detect contamination on printed wiring board fingers that affects the electrical performance of such fingers. Such contamination may arise during PWB manufacture, circuit assembly, or service life and may include solder mask, solder flux, hardened...
This standard provides the requirements for precision cleaning and testing of oxygen or oxygen-enriched systems and components; oxygen generating plants including nitrogen, hydrogen, and demineralized water support systems and components; and helium, helium-oxygen, and hydrogen life support systems...
Specifies requirements for respirators comprising a mask supplied with filtered air from a power pack, to provide protection whilst reducing the respiratory load.