loading
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
BS 9526 N0003 - Detail specification for multi-contact edge socket electrical connectors. Single or double sided, open ended, guide key location, replaceable contacts, through-board solder or wire wrap terminations. Full assessment level
October 15, 1979 - BSI

Specifies connectors with 2.54 mm contact spacing and open ends. Intended for use with single or double sided printed boards of 1.42 mm to 1.80 mm thickness. Environmental category 55/124/21.

MIL-C-83503/1 - CONNECTORS,ELECTRICAL,FLAT CABLE,CARD EDGE
NPFC
A description is not available for this item.
USCAR2-7 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
February 3, 2020 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 to 20...

USCAR2-4 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
May 25, 2004 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

USCAR2-5 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
October 8, 2007 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

USCAR2-8 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
June 30, 2022 - SAE International

This specification covers performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in road vehicle applications that are: low voltage (0 to 20 VDC) or...

USCAR2 - PERFORMANCE STANDARD FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
April 1, 2001 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

BS 9526 N0002 - Specification for Multi-contact edge socket electrical connectors - Single or double sided, open ended, metal fixing flanges, guide key location, replaceable contacts, through-board solder or wire wrap terminations - Full assessment level
February 15, 1979 - BSI

2.54 mm contact spacing, metal fixing flanges fitted for use with single or double sided printed boards of 1.42 mm to 1.80 mm thickness. Environmental category 55/125/21.

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

USCAR2-6 - Performance Specification for Automotive Electrical Connector Systems
February 1, 2013 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

UL 486D - Sealed Wire Connector Systems
June 19, 2015 - ULSE

ulharm-486d.6 Sealed Wire Connector Systems UL 486D 1 Scope 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are...

CSA C22.2 NO 198.2 - Sealed wire connector systems
January 1, 2015 - CSA

The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations, and other installations such as direct...

VITA 60.0 - Alternative Connector for VPX
January 1, 2012 - VITA

This standard provides an alternate connector to the one specified in the VITA 46.0 VPX Baseline Standard. Because the 46.0 and the 60.0 connectors are not intermateable, a VITA 60.0 module will not plug into a VITA 46.0.0 backplane and vice versa. However, the VITA 60.0 standard...

Advertisement