Specifies requirements for electrical heaters for baby feeding bottles for household use.
008750-000000-000000
012780-000000-000000
This specification covers electric, duct type heaters used in heating, ventilating, and air conditioning systems.
This clause of Part 1 is applicable with the following exception: This European Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric rated power >2 kW. This European Standard specifies tests for the assessment of...
001740-000000-000000
This standard sets performance requirements for permanently installed electric heaters, electric air heaters, immersion (paint, fluids, etc.) heaters, heating elements and catalytic heaters rated 600 volts or less. This standard does not apply to...
This specification describes electric, self contained, water heaters as a complete system and ensures that all system components are compatible and properly integrated with regard to size, function, and performance. The heater systems must comply with system integration...
This Standard specifies test methods, and performance and construction requirements for electric water heaters of the following types: (a) Storage water heaters of rated hot water delivery up to 630 L or nominal capacity up to 710 L, including the storage component of solar,...
Scope. This specification describes electric, self-contained, water heaters (see 6.5.2) used aboard United States naval surface ships and submarines as a complete system and ensures that all system components are compatible and properly integrated with regard to size, function,...
Requirements for stationary non-instantaneous electric water heaters. Manufacturers submitting appliances to the BEAB for approval to BS 3456 are required to provide evidence of compliance with this standard from the United Kingdom's Water Fittings Byelaws Scheme.
This Standards Publication applies to surface-type control thermostats and temperature-limiting
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...
Specifies requirements for electric immersion heaters for household use.
This Standard applies to both cord-connected and permanently connected storage-tank water heaters*, having tanks less than 610 mm inside diameter, for use on nominal system voltages of 600 V and less, and designed to be used in nonhazardous household and commercial locations in accordance...