This standard establishes minimum safety requirements for the selection and use of serially manufactured electric link-chain hoists in the entertainment industry. This standard does not address the design or maintenance of these hoists.
This SAE Standard applies to cranes which are equipped to adjust the boom angle by hoisting and lowering means through rope reeving.
This standard applies to cranes which are equipped to adjust the boom angle by hoisting and lowering means through rope reeving.
General This standard applies to permanently installed, manually operated hoists used as part of rigging systems for raising, lowering, and suspension of scenery, properties, lighting, and similar loads. This standard establishes requirements for the design, manufacture, installation,...
Requirements for permanently mounted single jib cranes powered by hydraulic or electric systems, capable of hoisting or lowering, level luffing or slewing cargo. All functions may be performed separately or simultaneously.
This document is applicable to the design, information for use, maintenance and testing of power driven hoists, compact or open construction, with or without trolleys for which the prime mover is an electric, hydraulic or pneumatic motor. They are designed for the lifting and lowering...
This European Standard is applicable to the design, information for use, maintenance and testing of power driven hoists with or without trolleys for which the prime mover is an electric, hydraulic or pneumatic motor. They are designed for the lifting and lowering of loads which are...
This Standard applies to all types of electric cranes, including electric overhead travelling cranes, and hoists for vertical lifting and lowering of freely suspended load for voltages of 750 V and less between conductors. The equipment specified in this Standard is intended...
NOTE: This guide specification covers requirements for top running and under running single girder electric traveling (OET) cranes with under running trolleys and hoists, Crane Manufacturers Association of America (CMAA) 74 Class A, B, C and D and with capacities less than 27 metric...
This SAE Aerospace Standard (AS) specifies minimum operation performance requirements for helicopter hoists. This document covers criteria for hoist systems that are intended for use on helicopter platforms for a variety of missions, including but not limited to, search and rescue...