loading
J2873_201603 - Electric Drive Cooling Fan Motor Mounting
March 11, 2016 - SAE International

This SAE Recommended Practice is applicable to Electric Drive Cooling Fan Assemblies used in Light Duty vehicle cooling systems (typically, passenger cars and light duty trucks). This document outlines the Electric Drive Cooling Fan Motor Mounting interface...

MIL-S-83961 - SPRAYER, INSECTICIDE, ELECTRIC-MOTOR DRIVEN, FRAME MOUNTED
NPFC
A description is not available for this item.
MIL-W-52027 - WATER PURIFICATION UNIT, BASE-MOUNTED, ELECTRIC-MOTOR-DRIVEN, ERDLATOR-TYPE CLARIFIER, DIATOMITE-TYPE FILTERS, 3,000 GPH
December 16, 1963 - NPFC

This specification covers a base-mounted, electric-motor-driven, water purification unit capable of producing potable water at a rate of 3,000 gph.

MIL-D-9924 - DRILLING MACHINE UPRIGHT, FLOOR MOUNTED, BOX COLUMN, ELECTRIC MOTOR DRIVEN
August 18, 1961 - NPFC

This specification covers two sizes of box colum drilling machines. The machines shall be electric motor driven, floor mounted, with equipment and accessories as described herein. The drilling machines covered by this specification shall be of the following sizes (see 6.2):...

A-A-50686 - AIR CONDITIONER, TRAILER MOUNTED, ELECTRIC MOTOR, DRIVEN
NPFC
A description is not available for this item.
MIL-S-80095 - SAWS, BAND, WOODWORKING
February 12, 1986 - NPFC

This specification covers floor mounted, electric motor driven, woodworking saws, with a vertical cutting band type blade.

MIL-DTL-19863 - MOUNT, RESILIENT: TYPE 5B5,000H
March 5, 2018 - NPFC

This specification covers the type 5B5,000H resilient mount assembly. This mount has an assigned capacity of 3,500 to 5,000 pounds and a resonant frequency of 5±1 hertz over this load range.

MIL-M-4785 - MILLING MACHINE, VERTICAL, FLOOR MOUNTED
March 30, 1954 - NPFC

This specification covers both medium and heavy duty, high-speed, vertical milling machines, electric-motor driven, floor mounted, with equipment and accessories as described herein at the option of the procuring agency. (See 6.2)

MIL-M-9915 - MILLING MACHINE, HORIZONTAL, PLAIN AND UNIVERSAL
June 23, 1961 - NPFC

This specification covers plain and universal milling machines. Included are three sizes of each type. The machine is horizontal, electric motor driven, floor mounted, with equipment and accessories as described herein.

ARP464 - Mount - Thermocouple
May 3, 2018 - SAE International
A description is not available for this item.
MIL-PRF-71229 - MOUNT, GUN, 120MM
March 6, 2017 - NPFC

This gun mount is used with the 120MM Gun Cannon, M256, and in the Abrams Series Tanks.

Advertisement