loading
KSC-STD-132 - POTTING AND MOLDING ELECTRICAL CABLE ASSEMBLY TERMINATIONS, STANDARD FOR
September 5, 2019 - NPFC

The purpose of this document is to establish a standard process for potting and molding electrical cable assembly terminations using epoxy-resin potting compositions and elastomeric dielectric compounds. This standard describes the materials and methods to be used in potting...

NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
CEI 16-7 - Systems of identification to be used on terminals and electrical cable terminations
June 1, 1997 - CEI

La Norma si applica all'insieme dei componenti impiegati per identificare i morsetti e la terminazione dei cavi, compresi quelli utilizzati nelle apparecchiature elettroniche e similari. Essa ha lo scopo di stabilire prescrizioni generali minime e metodi di prova comuni per garantire la sicurezza...

UL 1773 - Standard for Personal Termination Boxes
October 9, 2018 - ULSE

017730-000000-000000 1 Scope 1.1 These requirements cover termination boxes rated 6001000 V or less that consist of lengths of bus bars, terminal strips, or terminal blocks with provision for wire connectors to accommodate incoming or outgoing conductors or both and are intended to be used...

DEF STAN 02-512: PART 10 - Guide to Cables, Electrical and Associated Items Part 10 Terminations and Connectors
April 1, 2000 - MODUK

NES 512 Part 10 contains details for the selection of electrical terminations and connectors used in Surface Ships and Submarines.

BS G 244 - Code of Practice for Installation/Repair of Aircraft Electrical Interconnection Systems
November 30, 1989 - BSI

Guidance on the preferred choice of electrical cables, splices, terminations, connectors and accessories and methods of installing these elements in wiring system form.

USCAR38 - Performance Specification for Ultrasonically Welded Wire/Cable Termination
December 18, 2009 - SAE International

IMPORTANT NOTICE: In any intended vehicle application, if the products covered by this specification are, or may be, subjected to conditions beyond those described in this document, they must pass special tests simulating the actual conditions to be encountered before they can be considered...

MIL-C-52286 - CABLE ASSEMBLIES, POWER, ELECTRICAL (WITH MOLDED ON TERMINATIONS)
NPFC
A description is not available for this item.
DS/EN 4533-001 - Aerospace series – Fibre optic systems – Handbook – Part 001: Termination methods and tools
March 2, 2020 - DS

1.1 General Part 001 of EN 4533 examines the termination of optical fibre cables used in aerospace applications. Termination is the act of installing an optical terminus onto the end of a buffered fibre or fibre optic cable. It encompasses several sequential procedures...

ITU-T L.9 - METHODS OF TERMINATING METALLIC CABLE CONDUCTORS
November 1, 1988 - ITU-T

General Metallic cable conductor terminations are installed at various locations within the cable network. The type of terminal and termination device utilized at these locations is dependent on various factors relating to the specific installation: - type of...

DI-SAFT-82118 - FLIGHT TERMINATION SYSTEM REPORT (FTSR)
April 4, 2017 - NPFC

Use/Relationship: The Flight Termination System Report (FTSR) provides a detailed description of the Flight Termination System (FTS). It is the medium through which FTS approval is obtained from the launch range. a. This Data Item Description (DID) contains the format, content, and...

ASD-STAN PREN 4533-001 - Aerospace series Fibre optic systems Handbook Part 001: Termination methods and tools
April 1, 2016 - ASD-STAN

General Part 001 of EN 4533 examines e fibere termination of optical fibre cables used in aerospace applications. Termination is e vae act of installing an optical terminus onto the end of a buffered fibre or fibre optic cable. It encompasses several sequential...

DS/EN IEC 62271-209 - High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid-filled and dry-type cable-terminations
April 9, 2019 - DS

This standard covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable terminations are fluid- filled or dry type and there is a separating insulating barrier...

IEC 62271-209 - High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluidfilled and dry-type cable terminations
February 1, 2019 - IEC

This part of IEC 62271 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable terminations are fluid-filled or dry-type and there is a separating insulating...

Advertisement